EN
  • EN
  • DE

HMC305LP4ETR

Part No HMC305LP4ETR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 275438-HMC305LP4ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC305LP4ETR CAD Model

Description

Introducing the HMC305LP4ETR from Analog Devices Inc.

The HMC305LP4ETR is a state-of-the-art GaAs PHEMT MMIC SPDT (Single Pole Double Throw) switch offered by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to cater to a broad range of RF and microwave applications, ensuring high isolation, low insertion loss, and fast switching speed. It is an ideal choice for designers looking for a switch that can deliver reliable performance across a wide frequency range.

Key Features

  • Frequency Range: The HMC305LP4ETR operates effectively over a DC - 50 GHz frequency range, making it versatile for various applications, including test equipment, telecommunications, and military systems.
  • High Isolation: With an excellent isolation performance, this switch minimizes signal leakage between ports, ensuring signal integrity and reducing interference in complex RF circuits.
  • Low Insertion Loss: The device boasts a low insertion loss, which translates to minimal signal attenuation when switching between paths, preserving the quality of the RF signal throughout the system.
  • Fast Switching Speed: Fast switching speed is crucial for applications that require rapid changes between signal paths, and the HMC305LP4ETR delivers with its quick response time.
  • Non-Reflective Design: The non-reflective nature of the switch helps in reducing signal reflections that can cause distortions, making it suitable for high-frequency applications where signal integrity is paramount.
  • Surface-Mount Package: Packaged in a compact 4x4 mm QFN package, this switch is designed for easy integration into a variety of circuit designs, saving valuable board space.
  • Lead-Free and RoHS Compliant: The HMC305LP4ETR is manufactured to be environmentally friendly, adhering to the RoHS directive, which limits the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the HMC305LP4ETR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Test and measurement equipment
  • Wireless infrastructure
  • Satellite communications systems
  • Fiber optic applications
  • Military and space

With its robust design and reliable performance, the HMC305LP4ETR from Analog Devices Inc. is an excellent choice for professionals seeking a high-quality RF switch that can meet the demands of the most challenging applications.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
Lowest to $26.1941
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $9.6200
Hynix Semiconductor
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess