EN
  • EN
  • DE

HMC290E

Part No HMC290E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 2 dB LSB GaAs MMIC 2-BIT DIGITAL | RF ATTENUATOR 2DB-6DB SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 2dB ~ 6dB
Frequency Range 700MHz ~ 4GHz
Impedance 50 Ohms
Manufacturer Package SOT-23-6
Family Part Number HMC290
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181183-HMC290E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC290E CAD Model

Description

The HMC290E from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a unique blend of linearity, bandwidth, and port-to-port isolation. This device operates over a wide frequency range, making it an ideal choice for a variety of RF and IF applications.

Key Features

  • Wide Frequency Range: The HMC290E supports a broad range of frequencies, which is critical for versatile applications. Its RF and LO frequency ranges from 15 to 32 GHz, while the IF frequency spans DC to 5 GHz, ensuring compatibility with a wide array of signal bands.
  • Excellent Isolation: With port-to-port isolation, the HMC290E ensures minimal leakage between the mixer's ports, thus maintaining signal integrity and reducing interference.
  • High Linearity: This mixer exhibits excellent linearity, which is crucial for maintaining signal fidelity, particularly in complex modulation schemes.
  • Passive Design: Being a passive device, the HMC290E does not require a DC power supply, which simplifies the circuit design and can lead to reduced system power consumption.
  • Compact Package: Enclosed in a compact, RoHS-compliant SMT package, the HMC290E is designed for easy integration into space-constrained applications.

Applications

The versatility of the HMC290E makes it an excellent choice for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Telecommunications infrastructure
  • Electronic warfare and radar systems

Conclusion

In conclusion, the HMC290E from Analog Devices Inc. is a superior mixer that offers a combination of wide frequency range, high linearity, and excellent port-to-port isolation. Its passive nature and small footprint make it a valuable component for RF and IF designers looking to optimize performance while maintaining efficiency in their systems.

You May Also Be Interested in

Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8757 $65.6495
80+ $1.5385 $123.0800
120+ $1.4911 $178.9320
165+ $1.4426 $238.0290
210+ $1.3952 $292.9920
280+ $1.2509 $350.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess