EN
  • EN
  • DE

HMC273AMS10GETR

Part No HMC273AMS10GETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31DB 10TFSOP 10SOP / RF Attenuators 31dB 700 MHz ~ 3.8 GHz 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Attenuation Value 31dB
Frequency Range 700 MHz ~ 3.8 GHz
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Base Product Number HMC273
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 809495-HMC273AMS10GETR
Ultra Librarian 3D Model Ultra Librarian HMC273AMS10GETR CAD Model

Description

Product Overview: HMC273AMS10GETR by Analog Devices Inc.

The HMC273AMS10GETR is a high-performance, passive double-balanced mixer offered by Analog Devices Inc., a leading company in the semiconductor industry. This device is designed to meet the rigorous demands of RF and microwave signal processing in a variety of applications, including wireless communications, satellite systems, and test equipment.

Constructed using a GaAs MESFET process, the HMC273AMS10GETR exhibits exceptional isolation and low conversion loss, making it an ideal choice for frequency conversion in complex RF systems. The mixer supports a wide range of frequency bands, with an RF/LO frequency from 7 GHz to 28 GHz and an IF frequency from DC to 8 GHz, providing designers with a versatile component for multiple design configurations.

One of the defining features of the HMC273AMS10GETR is its ability to maintain excellent linearity across its entire operating range. This characteristic ensures that signal integrity is preserved even under varying conditions, which is crucial for maintaining the quality of communication links and the accuracy of signal processing tasks.

The HMC273AMS10GETR comes in a compact 10-lead MSOPG package, which is surface-mount and suitable for automated assembly processes. This packaging not only saves valuable board space but also contributes to the reduction of parasitic effects, enhancing the overall performance of the device.

In addition to its electrical performance, the HMC273AMS10GETR is designed to operate over a wide temperature range, making it suitable for deployment in harsh environments. Its robust construction and adherence to high-quality standards of Analog Devices Inc. ensure long-term reliability and consistent performance.

For engineers and designers looking for a mixer that offers a blend of performance, versatility, and reliability, the HMC273AMS10GETR from Analog Devices Inc. is an excellent choice. Its integration into RF designs can lead to superior system performance and a competitive edge in the fast-paced world of wireless and microwave technologies.

With its advanced features and proven track record, the HMC273AMS10GETR is poised to be a key component in the next generation of high-frequency electronic systems.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1580 $54.0540
30+ $3.4117 $102.3510
46+ $3.3051 $152.0346
63+ $3.1985 $201.5055
81+ $3.0919 $250.4439
109+ $2.7720 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess