EN
  • EN
  • DE

HMC232G7TR

Part No HMC232G7TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 6GHZ 7SMD / RF Switch IC VSAT SPDT 6 GHz 50Ohm 7-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type VSAT
Topology Absorptive
Circuit SPDT
P1dB 27dBm (typ) IP1dB
IIP3 49dBm (typ)
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 7-SMD, Gull Wing
Supplier Device Package 7-SMD
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-2836-6,1127-2836-2,1127-2836-1
Standard Package 100
Win Source Part Number 1182111-HMC232G7TR
Ultra Librarian 3D Model Ultra Librarian HMC232G7TR CAD Model

Description

The HMC232G7TR from Analog Devices Inc. is a highly integrated, high-performance microwave monolithic integrated circuit (MMIC) designed to provide robust functionality for a variety of RF applications. This product is part of the Hittite Microwave Corporation line, which is known for its high-quality components in the field of RF and microwave technology.

Key Features

  • Frequency Range: The HMC232G7TR operates in a broad frequency range, making it versatile for multiple RF applications.
  • High Isolation: This component offers excellent isolation characteristics, ensuring minimal interference and crosstalk between signal paths.
  • Low Insertion Loss: The low insertion loss feature of the HMC232G7TR means that there is minimal signal attenuation, which is critical for maintaining signal integrity.
  • Surface-Mount Package: The device comes in a compact, surface-mount package, which is ideal for space-constrained applications and simplifies the assembly process.

Applications

The versatility of the HMC232G7TR makes it suitable for a wide array of applications, including:

  • Wireless infrastructure
  • Microwave radios and VSAT
  • Test instrumentation
  • Military and space
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC232G7TR is no exception. Each component is meticulously tested and guaranteed to meet stringent industry standards, ensuring performance and durability for critical applications.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the HMC232G7TR datasheet. This document provides comprehensive information on electrical characteristics, recommended operating conditions, and pin configurations, which is essential for the successful integration of the component into any RF system.

The HMC232G7TR from Analog Devices Inc. represents a blend of cutting-edge technology with reliability, making it an excellent choice for your RF design needs.

You May Also Be Interested in

Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess