The HMC221ETR from Analog Devices Inc. is a high-performance, RF Single Pole Double Throw (SPDT) switch that is designed for use in a wide range of radio frequency applications. This product is a testament to the innovation and quality that Analog Devices is known for, providing reliable and efficient performance in a compact surface-mount package.
Key Features
- Frequency Range: The HMC221ETR operates over a broad frequency range, making it a versatile component for various RF circuits.
- Low Insertion Loss: With minimal insertion loss, this switch maintains signal integrity and ensures efficient signal transmission.
- High Isolation: The device offers excellent isolation between ports, reducing signal leakage and preserving the purity of the signal paths.
- Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is crucial for maintaining signal quality in RF systems.
- Surface-Mount Technology (SMT): The HMC221ETR comes in a compact surface-mount package, allowing for easy integration into PCB designs and saving valuable board space.
Applications
The versatility of the HMC221ETR makes it suitable for a variety of applications, including but not limited to:
- Wireless infrastructure
- Test equipment and sensors
- RF/IF applications
- Satellite communications systems
Product Specifications
| Parameter |
Value |
| Part Number |
HMC221ETR |
| Manufacturer |
Analog Devices Inc. |
| Package / Case |
SMT (Surface-Mount Technology) |
| Frequency Range |
DC to 3 GHz |
| Insertion Loss |
Typically < 0.6 dB |
| Isolation |
Typically > 25 dB |
For engineers and designers looking for a reliable SPDT switch with high performance and compact form factor, the HMC221ETR from Analog Devices Inc. offers an exceptional solution that can meet the demands of modern RF systems.