EN
  • EN
  • DE

HMC190MS8

Part No HMC190MS8
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 275413-HMC190MS8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC190MS8 CAD Model

Description

Product Overview: HMC190MS8 - GaAs MMIC SMT DOUBLE-BALANCED MIXER 1.5 - 4.5 GHz

The HMC190MS8 from Analog Devices Inc. is a high-performance, double-balanced mixer designed to address a wide range of radio frequency (RF) and microwave applications. This versatile mixer is a part of the GaAs MMIC SMT (Gallium Arsenide Monolithic Microwave Integrated Circuit Surface Mount Technology) family, which is renowned for delivering exceptional performance in a compact, surface-mountable package.

Key Features

  • Frequency Range: The HMC190MS8 operates over a wide frequency range of 1.5 to 4.5 GHz, making it suitable for various applications in the RF and microwave spectrum.
  • Conversion Loss: With a typical conversion loss of 8 dB, this mixer maintains a balance between conversion efficiency and signal integrity.
  • LO/RF Isolation: The device offers excellent LO/RF isolation, which minimizes the leakage of the local oscillator signal into the RF path, thus ensuring a clean mixing process.
  • Input IP3: It boasts a high third-order intercept point (Input IP3) of 20 dBm, providing robust linearity performance which is crucial in maintaining signal fidelity when handling high-level inputs.
  • Package: The HMC190MS8 comes in an MSOP8G package, which is conducive to space-constrained designs without compromising on performance.

Applications

The mixer's broad frequency range and robust performance make it an ideal choice for a variety of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Microwave radios and VSAT
  • Test equipment and sensors
  • Military and space
  • RFID readers

With its impressive linearity and isolation characteristics, the HMC190MS8 is engineered to facilitate high-quality signal mixing in both down-conversion and up-conversion processes. Its integration into a system helps achieve a cleaner signal path, enhanced signal integrity, and improved overall system performance. The MSOP8G surface-mount package also allows for streamlined PCB design and easier integration into a wide range of electronic assemblies.

As a product of Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, the HMC190MS8 is backed by a legacy of quality and reliability, ensuring that it meets the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $4.7584
Pulse
Lowest to $19.8602
Hynix Semiconductor
Lowest to $7.2429
M-Tek
Need more? Email Us
Hynix Semiconductor
Lowest to $6.1180
M-Tek
Need more? Email Us
Infineon Technologies
Lowest to $10.3222
Hynix Semiconductor
Lowest to $4.7482
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6899 $59.1465
85+ $1.3866 $117.8610
130+ $1.3433 $174.6290
180+ $1.3000 $234.0000
230+ $1.2566 $289.0180
310+ $1.1266 $349.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess