EN
  • EN
  • DE

HMC189AMS8ETR

Part No HMC189AMS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DOUBLER 2-4GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Doubler
Frequency 2GHz ~ 4GHz
RF Type HiperLAN, UNII
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 710309-HMC189AMS8ETR
Family Name HMC189A
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC189AMS8ETR CAD Model

Description

Introducing the HMC189AMS8ETR from Analog Devices Inc.

The HMC189AMS8ETR is a state-of-the-art GaAs HBT MMIC Divide-by-4, SMT prescaler that boasts a wide frequency range and exceptional performance. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is designed to cater to the demanding needs of modern RF and microwave applications.

Key Features:

  • High Frequency Operation: The HMC189AMS8ETR operates over a broad frequency range from DC to 12.4 GHz, making it suitable for a variety of high-frequency applications, including satellite communications, test equipment, and broadband wireless systems.
  • Divide-by-4 Functionality: This prescaler divides the input frequency by four, which is crucial for frequency synthesis and phase-locked loop (PLL) applications where frequency division is needed to generate lower frequencies from a high-frequency source.
  • Low SSB Phase Noise: With excellent single sideband (SSB) phase noise performance, it ensures minimal signal degradation, which is critical for maintaining signal integrity in communication systems.
  • Single Supply Voltage: The device operates on a single supply voltage ranging from +2.7V to +5.5V, providing design flexibility and ease of integration into various systems.
  • Robust Packaging: It comes in an 8-lead MSOP (Mini Small Outline Package) with an exposed ground paddle for improved RF and thermal performance.

Applications:

The HMC189AMS8ETR is ideal for use in a range of applications, including:

  • Microwave Radio & VSAT
  • Military & Space
  • Test Instrumentation
  • Fiber Optic

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC189AMS8ETR is no exception. It is manufactured using a robust silicon process, ensuring high reliability and consistent performance for critical applications.

With its combination of high-frequency operation, precision, and versatility, the HMC189AMS8ETR from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, reliable frequency divider solution.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess