EN
  • EN
  • DE

HMC128G8

Part No HMC128G8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type WLAN
Frequency 1.8GHz ~ 5GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package 8-SMT
Base Product Number HMC128
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920353-HMC128G8
Ultra Librarian 3D Model Ultra Librarian HMC128G8 CAD Model

Description

The HMC128G8 is a groundbreaking solution from Analog Devices Inc., designed to cater to the demanding needs of high-speed communication systems and advanced signal processing applications. This high-performance product is part of a family of components that are renowned for their reliability and cutting-edge technology, ensuring that systems operate at peak performance with minimal signal interference and maximum efficiency.

Key Features

  • High-Speed Performance: The HMC128G8 is engineered to support ultra-fast signal processing, making it an ideal choice for applications requiring rapid data analysis and transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the HMC128G8 is designed to be energy-efficient, helping to reduce overall power consumption in systems where it is deployed.
  • Robust Design: Built to withstand the rigors of high-demand environments, the HMC128G8 is constructed with durability in mind, ensuring long-term stability and performance.
  • Easy Integration: The component is designed for straightforward integration into existing systems, with compatibility in mind, to facilitate upgrades and new designs without extensive modifications.

Applications

The versatility of the HMC128G8 makes it suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • Military and aerospace electronics
  • High-frequency trading systems
  • Medical imaging equipment
  • Complex digital signal processing

Technical Specifications

Parameter Value Operating Frequency Specified by the manufacturer Supply Voltage Specified by the manufacturer Package Type Surface Mount Operating Temperature Range Specified by the manufacturer

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team directly.

Ordering Information

To order the HMC128G8 or to request samples, please reference the part number HMC128G8 and contact an authorized distributor or Analog Devices Inc. directly. Ensure to verify the latest product information and availability before placing an order.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,608.7501 $1,608.7501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess