EN
  • EN
  • DE

HMC1190ALP6NETR

Part No HMC1190ALP6NETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC DOWNCONVERTER 2CH 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Active
Frequency 0Hz to 48GHz
P1dB 22dBm
Gain 12dB
Noise Figure 8dB
RF Type VSAT
Supply Voltage - Operating 10V
Operating Supply Current 150mA
Win Source Part Number 1043644-HMC1190ALP6NETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC1190ALP6NETR CAD Model

Description

Product Overview: HMC1190ALP6NETR

The HMC1190ALP6NETR is a cutting-edge RF product from Analog Devices Inc., known for its high performance and reliability in the field of microwave and RF applications. This product is designed to meet the demanding requirements of modern communication systems, providing exceptional signal fidelity and integration in a compact form factor.

Key Features

  • Frequency Range: The HMC1190ALP6NETR operates over a broad frequency range, making it suitable for a variety of RF applications, including wireless infrastructure, test equipment, and radar systems.
  • High Linearity: It offers excellent linearity, ensuring minimal distortion in signal processing, which is critical for maintaining signal integrity in high-performance systems.
  • Low Noise Figure: With a low noise figure, this product ensures a high signal-to-noise ratio, making it ideal for sensitive RF receivers and other applications where signal clarity is paramount.
  • Integration: The device integrates multiple functions into a single package, reducing the need for additional components and simplifying the design and layout of RF circuits.
  • Package: Housed in a compact 6x6mm LFCSP (Lead Frame Chip Scale Package), the HMC1190ALP6NETR is designed for space-constrained applications without compromising on performance.

Applications

The versatile nature of the HMC1190ALP6NETR makes it an ideal choice for a wide range of applications, including:

  • Cellular and wireless infrastructure
  • Microwave radios and VSAT
  • Test and measurement equipment
  • Military and space
  • Broadband communication systems

Quality and Support

Analog Devices Inc. is committed to providing high-quality products and support. The HMC1190ALP6NETR is backed by rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the industry. Customers can also access comprehensive technical support and documentation, ensuring seamless integration into their projects.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team directly.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess