The HMC1164LP5E from Analog Devices Inc. is a state-of-the-art RF mixer designed to meet the demanding requirements of communication infrastructure, test equipment, and military applications. This high-performance double-balanced mixer is part of Analog Devices' Hittite Microwave Products and is well-suited for applications requiring a wide bandwidth and high linearity.
Key Features
- Frequency Range: The HMC1164LP5E operates over a wide frequency range, making it versatile for various RF and IF applications.
- High Isolation: The mixer provides excellent LO to RF and LO to IF isolation, minimizing leakage and enhancing signal integrity.
- High Linearity: It delivers exceptional IP3 performance, which is crucial for maintaining signal clarity and reducing distortion in complex signal environments.
- Compact Packaging: Housed in a compact 5x5 mm QFN package, the HMC1164LP5E is designed for space-constrained applications without compromising on performance.
Applications
- Cellular Infrastructure
- Microwave Radios and VSAT
- Test and Measurement Equipment
- Military and Space
- Mixed-Mode Digital Radios
Technical Specifications
| Parameter |
Value |
| RF Frequency Range |
6 GHz to 26 GHz |
| LO Frequency Range |
6 GHz to 26 GHz |
| IF Frequency Range |
DC to 5 GHz |
| Conversion Loss |
9 dB typical |
| LO/RF Isolation |
42 dB typical |
| LO/IF Isolation |
37 dB typical |
| Input IP3 |
+26 dBm typical |
| Package |
5x5 mm QFN |
The HMC1164LP5E mixer by Analog Devices Inc. is a robust and reliable choice for designers looking to improve system performance while dealing with complex RF signals. Its wide frequency range, high isolation, and linearity make it a key component for high-fidelity signal processing in a variety of applications.