EN
  • EN
  • DE

HMC1121LP6GE

Part No HMC1121LP6GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 5.5-8.5GHZ 40LFCSP / RF Amplifier IC VSAT 5.5GHz ~ 8.5GHz 40-LFCSP (6x6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 5.5GHz ~ 8.5GHz
P1dB 36dBm
Gain 28dB
RF Type VSAT
Voltage - Supply 7V
Current - Supply 2.2A
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number HMC1121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Names 1127-3352-ND,1127-3352,HMC1121LP6GE-ND,505-HMC1121LP6GE,-2735-HMC1121LP6GE
Standard Package 1
Win Source Part Number 1012686-HMC1121LP6GE
Ultra Librarian 3D Model Ultra Librarian HMC1121LP6GE CAD Model

Description

Analog Devices Inc.'s HMC1121LP6GE Product Overview

The HMC1121LP6GE is a state-of-the-art RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance product is part of the company's Hittite Microwave Amplifier line and is well-suited for a range of demanding applications that require reliable and efficient signal amplification.

Key Features

  • Frequency Range: The HMC1121LP6GE operates over a wide frequency range, making it versatile for various RF applications.
  • Gain: It provides high gain, which is essential for signal integrity and strength in communication systems.
  • Output Power: The amplifier can deliver a robust output power level, ensuring that signals can be transmitted effectively over long distances or through challenging environments.
  • Linearity: Exhibiting excellent linearity, the HMC1121LP6GE maintains signal fidelity and minimizes distortion, which is critical for high-quality data transmission.
  • Low Noise Figure: With its low noise figure, the amplifier aids in preserving the signal-to-noise ratio, resulting in clearer and more accurate signal reception.
  • Package: The device comes in a compact LP6GE package, which is designed for easy integration into a wide array of systems without taking up significant space.

Applications

The versatility of the HMC1121LP6GE makes it an ideal choice for various applications, including:

  • Telecommunications infrastructure
  • Satellite communications
  • Test instrumentation
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC1121LP6GE is no exception. The product undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. With its robust design and reliable performance, this RF amplifier stands as a testament to Analog Devices Inc.'s dedication to excellence in the field of high-frequency components.

Conclusion

In summary, the HMC1121LP6GE from Analog Devices Inc. is a powerful and reliable RF amplifier that brings together wide frequency range, high gain, and low noise figure, all in a compact package. Its superior performance and versatility make it a top choice for engineers looking to enhance their RF systems across a variety of applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $329.8508 $329.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess