EN
  • EN
  • DE

HMC1119LP4METR

Part No HMC1119LP4METR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31.75DB 24VFQFN / RF Attenuators 31.75dB 100 MHz ~ 4 GHz 24-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Attenuation Value 31.75dB
Frequency Range 100 MHz ~ 4 GHz
Package / Case 24-VFQFN Exposed Pad, CSP
Base Product Number HMC1119
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808454-HMC1119LP4METR
Ultra Librarian 3D Model Ultra Librarian HMC1119LP4METR CAD Model

Description

Product Overview: HMC1119LP4METR by Analog Devices Inc.

The HMC1119LP4METR is a high-performance RF (Radio Frequency) switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave product line, renowned for its precision and reliability in RF applications. The HMC1119LP4METR is engineered to deliver exceptional performance in a wide range of applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The switch operates over a broad frequency range, making it highly versatile for various RF applications.
  • Low Insertion Loss: It boasts a low insertion loss, which ensures minimal signal attenuation when the switch is in the ON state, providing a clear and strong signal transmission.
  • High Isolation: The switch provides high isolation between ports in the OFF state, which is critical for preventing signal leakage and maintaining signal integrity in complex RF systems.
  • High Linearity: With excellent linearity performance, the HMC1119LP4METR maintains signal fidelity across a wide range of input power levels, making it suitable for applications that require precise signal handling.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections that can cause distortions, ensuring cleaner and more accurate RF performance.
  • Surface-Mount Package: The device comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications and allows for easy integration into existing systems.

Applications

  • Cellular Infrastructure
  • Test and Measurement Equipment
  • Wireless Communication Systems
  • Satellite Communications
  • Military and Space Applications

The HMC1119LP4METR from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge RF components that meet the stringent requirements of modern communication systems. By integrating this switch into your design, you can expect enhanced performance, reliability, and efficiency, making it an excellent choice for professionals seeking top-tier RF solutions.

You May Also Be Interested in

TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9204 $50.9652
28+ $3.6722 $102.8216
43+ $3.5482 $152.5726
61+ $3.3000 $201.3000
79+ $3.1760 $250.9040
99+ $3.0519 $302.1381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,270 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess