EN
  • EN
  • DE

HMC1118LP3DETR

Part No HMC1118LP3DETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description High Isolation, Silicon SPDT, Nonrefective Switch, 9 kHz to 13.0 GHz | IC RF SWITCH SPDT 13GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 9kHz ~ 13GHz
Isolation 50dB
Insertion Loss 2dB
Test Frequency 3GHz, 13GHz
P1dB 37dBm
IIP3 62dBm
Impedance 50Ohm
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number HMC1118
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181102-HMC1118LP3DETR
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC1118LP3DE
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC1118LP3DETR CAD Model

Description

The HMC1118LP3DETR is a state-of-the-art RF switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered for optimal performance in radio frequency and microwave applications, providing users with a reliable and efficient switching solution.

Key Features

  • Frequency Range: The HMC1118LP3DETR operates over a broad frequency range, making it versatile for various applications in the RF spectrum.
  • Low Insertion Loss: The switch boasts low insertion loss, ensuring minimal signal attenuation during the switching process and maintaining signal integrity.
  • High Isolation: With high isolation between ports, this switch minimizes crosstalk and interference, providing a clear and distinct signal path.
  • Non-Reflective Design: The non-reflective nature of the switch ports ensures that signals are absorbed rather than reflected back into the system, which is crucial for maintaining the performance of the overall system.
  • Single Control Voltage: The switch operates with a single positive control voltage, simplifying the design and integration process for system designers.
  • Leadless SMT Package: Housed in a compact, leadless surface-mount technology (SMT) package, the HMC1118LP3DETR is designed for space-constrained applications and is compatible with modern PCB assembly processes.

Applications

The HMC1118LP3DETR is ideally suited for a wide range of applications, including but not limited to:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Military and space
  • RF and microwave radios

Product Specifications

With its robust design and high-performance specifications, the HMC1118LP3DETR meets the rigorous demands of modern RF and microwave systems. It operates at a temperature range suitable for commercial and military applications, ensuring reliability across various environments.

Conclusion

Overall, the HMC1118LP3DETR from Analog Devices Inc. represents a blend of performance, efficiency, and quality for designers seeking a superior RF switching solution. Its integration into a system promises to enhance performance while maintaining signal fidelity, making it a valuable component in any high-frequency electronic design.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6023 $52.8184
19+ $5.4173 $102.9287
29+ $5.2480 $152.1920
40+ $5.0787 $203.1480
51+ $4.9094 $250.3794
69+ $4.4016 $303.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,978 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess