EN
  • EN
  • DE

HMC1114PM5E

Part No HMC1114PM5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF POWER AMP 32LFCSP / RF Amplifier IC 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC1114
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names HMC1114PM5E-ND,505-HMC1114PM5E,-2735-HMC1114PM5E
Standard Package 1
Win Source Part Number 1183315-HMC1114PM5E
Ultra Librarian 3D Model Ultra Librarian HMC1114PM5E CAD Model

Description

Overview of Analog Devices' HMC1114PM5E

The HMC1114PM5E, crafted by the renowned Analog Devices Inc., is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch that operates within the frequency range of DC to 35 GHz. This high-performance product is designed to meet the demanding requirements of a wide array of applications, including but not limited to, test and measurement equipment, microwave radios, and military and space systems.

Key Features

  • Frequency Range: The HMC1114PM5E operates over an extensive frequency range from DC to 35 GHz, making it a versatile choice for various high-frequency applications.
  • Insertion Loss: It boasts a low insertion loss, which enhances signal integrity and overall system performance.
  • Isolation: High isolation between ports ensures minimal crosstalk and interference, which is critical in maintaining signal clarity.
  • Non-Reflective Design: The switch features a non-reflective design, which is essential for applications requiring minimal signal reflection.
  • Power Handling: It is capable of handling high power levels, making it suitable for both commercial and military applications.
  • Package: The HMC1114PM5E comes in a compact, 5x5 mm, 32-lead SMT package, which allows for easy integration into a variety of circuit designs.

Applications

The versatility of the HMC1114PM5E allows it to be an ideal choice for numerous high-frequency applications. Its robust design and reliable performance make it well-suited for:

  • Electronic Warfare (EW)
  • Test and Measurement Equipment
  • Microwave Radio & VSAT
  • Space Systems
  • Communication Systems
  • Fiber Optic Applications

Conclusion

Analog Devices Inc.'s HMC1114PM5E represents a blend of cutting-edge technology with practical functionality. Its wide frequency range, excellent performance characteristics, and compact form factor make it a top-tier solution for designers looking to optimize their high-frequency signal routing with reliability and precision. Whether it's for commercial or military use, the HMC1114PM5E stands out as a high-quality component in the realm of microwave switch technology.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.9851 $302.9851
2+ $271.6418 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess