EN
  • EN
  • DE

HMC1018LP4E

Part No HMC1018LP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 1DB-31DB 24VFQFN / 1.0 dB LSB GaAs MMIC 5-BIT DIGITAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Part Status Obsolete (End Of Life)
Attenuation Value 1dB ~ 31dB
Frequency Range 100MHz ~ 30GHz
Impedance 50 Ohms
Manufacturer Package 24-VFQFN Exposed Pad
Part Number Series HMC1018
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811249-HMC1018LP4E
Ultra Librarian 3D Model Ultra Librarian HMC1018LP4E CAD Model

Description

Analog Devices Inc. HMC1018LP4E Product Overview

The HMC1018LP4E, from Analog Devices Inc., is a high-performance, versatile RF mixer designed for a variety of communication applications. This product belongs to Analog Devices' Hittite Microwave product line, known for delivering exceptional performance and reliability in demanding RF environments.

The HMC1018LP4E operates within the frequency range of 24 GHz to 33.5 GHz, making it suitable for applications in the K and Ka-band frequencies. The mixer is an ideal choice for use in point-to-point and point-to-multipoint radio, VSAT, military, and space applications, as well as in sensors for industrial and scientific measurement systems.

With its passive double-balanced mixer design, the HMC1018LP4E offers a high level of linearity and a wide dynamic range. This design also minimizes LO-RF leakage and LO-IF leakage, which is crucial for maintaining signal integrity in complex RF systems. The mixer's conversion loss is typically 9 dB, with an LO to RF isolation of 25 dB, and an LO to IF isolation of 35 dB, demonstrating its capability to maintain isolation between different signal paths efficiently.

The HMC1018LP4E is housed in a compact, 4x4 mm QFN leadless package, which is RoHS compliant and compatible with surface mount technology (SMT). This small form factor allows for easy integration into space-constrained applications while providing robust performance.

Key features of the HMC1018LP4E include:

  • Frequency Range: 24 - 33.5 GHz
  • Conversion Loss: 9 dB typical
  • LO to RF Isolation: 25 dB typical
  • LO to IF Isolation: 35 dB typical
  • Passive Double-Balanced Mixer Design
  • Compact 4x4 mm QFN Package
  • RoHS Compliant

Overall, the HMC1018LP4E is an excellent choice for designers looking for a high-quality RF mixer that provides both performance and versatility. With its wide frequency range, low conversion loss, and high isolation levels, this product from Analog Devices Inc. is engineered to meet the rigorous demands of modern RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,6-BIT,0.5 DB LSB,
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess