EN
  • EN
  • DE

HMC-AUH320

Part No HMC-AUH320
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 71GHZ-86GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 71GHz ~ 86GHz Die
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package Die
Case / Package Die
Family Name HMC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Part Number 1127-3324, HMC-AUH320-ND, Q9915196
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920558-HMC-AUH320
Ultra Librarian 3D Model Ultra Librarian HMC-AUH320 CAD Model

Description

The HMC-AUH320 from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) mixer, designed to provide exceptional performance in a wide array of signal processing and communication applications. As a part of Analog Devices' Hittite Microwave Products, this mixer is built with precision and reliability in mind, ensuring high-quality signal integrity for demanding environments.

Key Features

  • Frequency Range: The HMC-AUH320 operates over a broad frequency range, making it versatile for various RF and IF (Intermediate Frequency) applications.
  • Conversion Loss: It offers a low conversion loss, enhancing the overall efficiency of the signal conversion process.
  • LO/RF Isolation: The device provides excellent LO (Local Oscillator) to RF isolation, minimizing potential interference and preserving signal clarity.
  • IP3 Performance: High third-order intercept point (IP3) indicates robust linearity, crucial for maintaining signal fidelity in complex modulation schemes.
  • Package: Packaged in a compact, surface-mount format, the HMC-AUH320 is designed for easy integration into a wide range of electronic systems.

Applications

The HMC-AUH320 is ideally suited for applications that require high performance and reliability. Its capabilities make it a perfect fit for:

  • Point-to-point and point-to-multipoint radios
  • Military and space communication systems
  • Test equipment and sensors
  • Cellular/4G infrastructure
  • Satellite communications

Quality and Support

Analog Devices Inc. is renowned for its commitment to quality and customer support. The HMC-AUH320 is backed by rigorous testing and quality assurance processes, ensuring that it meets the highest industry standards. Additionally, customers can access comprehensive technical support and resources to facilitate the integration of this mixer into their projects.

Whether you're working on high-speed data, telecommunications, or complex RF systems, the HMC-AUH320 from Analog Devices Inc. provides the performance and reliability necessary to drive your technology forward.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess