EN
  • EN
  • DE

HMC-AUH317

Part No HMC-AUH317
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC MEDIUM POWER AMPLIFIER, 81 - 86 GHz | IC RF AMP GP 81GHZ-86GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 81GHz ~ 86GHz
P1dB 17.5dBm
Gain 22dB
RF Type General Purpose
Supply Voltage (V) 4V
Supply Current 160mA
Test Frequency 81GHz ~ 86GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1181535-HMC-AUH317
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-AUH317 CAD Model

Description

Product Overview: HMC-AUH317 by Analog Devices Inc.

The HMC-AUH317 from Analog Devices Inc. is a state-of-the-art microwave amplifier designed to deliver exceptional performance across a wide range of applications. Known for its high linearity and low noise figure, this product is a perfect fit for demanding environments where signal integrity is paramount.

Key Features

  • Frequency Range: The HMC-AUH317 operates over a broad frequency range, making it versatile for use in various RF and microwave systems.
  • High Gain: With its high gain, the amplifier can boost weak signals without significant noise addition, ensuring clear and reliable communication.
  • Low Noise Figure: This amplifier boasts a low noise figure, minimizing the addition of unwanted signals and preserving the quality of the original signal.
  • Output Power: The HMC-AUH317 provides robust output power, which is crucial for maintaining signal strength over long distances or in crowded spectrum environments.
  • Thermal Management: Designed with thermal efficiency in mind, the product features excellent heat dissipation to maintain performance stability even under high load conditions.

Applications

The versatility of the HMC-AUH317 allows it to be used in a multitude of applications, including:

  • Telecommunications infrastructure
  • Satellite communications
  • Test and measurement equipment
  • Military and space applications
  • Radar systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC-AUH317 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Whether for commercial or defense-related purposes, users can trust the HMC-AUH317 to meet their stringent requirements.

Technical Support and Availability

Technical support for the HMC-AUH317 is provided by Analog Devices Inc., ensuring that customers have access to the expertise needed to integrate this amplifier into their systems effectively. For pricing, availability, and ordering information, customers can visit the Analog Devices website or contact their local sales representative.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.6663 $185.6663
2+ $179.4766 $358.9532
3+ $160.9100 $482.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess