EN
  • EN
  • DE

HMC-ALH382

Part No HMC-ALH382
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT LOW NOISE AMPLIFIER, 57 - 65 GHz | IC RF AMP GP 57GHZ-65GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 57GHz ~ 65GHz
P1dB 12dBm
Gain 21dB
Noise Figure 4dB
RF Type General Purpose
Supply Voltage (V) 2.5V
Supply Current 64mA
Test Frequency 57GHz ~ 65GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181530-HMC-ALH382
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-ALH382 CAD Model

Description

Product Overview: HMC-ALH382 from Analog Devices Inc.

The HMC-ALH382 is a high-performance, broadband, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. This LNA operates within the frequency range of 0.01 to 4 GHz, providing versatile performance suitable for a wide array of RF and microwave applications.

With its exceptional noise figure of 1.5 dB typical at mid-band, the HMC-ALH382 ensures excellent sensitivity for signal reception, making it an ideal choice for high-end communication systems, electronic warfare, and radar applications. The LNA boasts a high gain of 14 dB typical, which allows for robust signal amplification, ensuring clear and strong outputs even from weak input signals.

The HMC-ALH382 is designed to be highly linear, with an output IP3 of +28 dBm typical, allowing it to maintain signal fidelity even under high-input power conditions. This linearity is crucial for maintaining the integrity of the signal in complex RF environments where multiple signals may be present.

Constructed with robust GaAs PHEMT technology, the HMC-ALH382 offers superior reliability and performance. The MMIC comes in a compact die size, which is advantageous for space-constrained applications where performance cannot be compromised. Additionally, the LNA operates over a wide supply voltage range, providing flexibility in various system designs.

For ease of integration into a multitude of RF systems, the HMC-ALH382 is compatible with standard microstrip PCB technologies. This compatibility simplifies the design process for engineers, allowing for quick and efficient implementation into existing and new systems.

Analog Devices Inc. is known for its commitment to quality, and the HMC-ALH382 is no exception. It is a testament to their dedication to providing innovative, high-performance components that meet the rigorous demands of the modern RF and microwave industries.

With its combination of low noise, high gain, and excellent linearity, the HMC-ALH382 stands out as a superior LNA solution for those seeking to enhance the performance of their communication systems, radar platforms, and electronic warfare equipment.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.2174 $165.2174
2+ $159.7102 $319.4204
3+ $143.1884 $429.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess