EN
  • EN
  • DE

EVAL01-HMC861LP3E

Part No EVAL01-HMC861LP3E
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVALUATION HMC861LP3E / HMC861LP3E RF IC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Prescaler
Frequency 100MHz ~ 13GHz
For Use With/Related Products HMC861LP3E
Supplied Contents Board
Win Source Part Number 776155-EVAL01-HMC861LP3E
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL01-HMC861LP3E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC861LP3E CAD Model

Description

Introducing the EVAL01-HMC861LP3E from Analog Devices Inc.

The EVAL01-HMC861LP3E is a state-of-the-art product evaluation board designed by Analog Devices Inc. specifically for the HMC861LP3E, a high-performance, programmable frequency divider. This evaluation board is an essential tool for engineers and designers who wish to assess the capabilities and features of the HMC861LP3E in their applications.

Key Features of the HMC861LP3E

  • Programmable Divider: The HMC861LP3E offers a wide range of division ratios from 1 to 8191, which can be easily programmed via a serial or parallel interface, providing flexibility for various system requirements.
  • High Frequency Range: This device operates over a broad frequency range from 10 MHz to 7 GHz, making it suitable for a multitude of applications including microwave radio, test equipment, and military systems.
  • Low Phase Noise: With its excellent phase noise performance, the HMC861LP3E ensures signal integrity and supports high-quality signal processing.
  • Compact Form Factor: Encased in a 3x3 mm QFN package, the HMC861LP3E is designed for space-constrained applications without compromising on performance.

Benefits of the EVAL01-HMC861LP3E Evaluation Board

  • Easy to Use: The evaluation board comes with a user-friendly interface and is equipped with all necessary components to facilitate quick and easy testing of the HMC861LP3E.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and application notes to support the development process and enable a seamless evaluation experience.
  • Support for Development: Users have access to technical support from Analog Devices Inc., ensuring any questions or issues can be promptly addressed during the evaluation phase.

The EVAL01-HMC861LP3E is an invaluable tool for professionals looking to leverage the high performance of the HMC861LP3E frequency divider in their designs. Whether for prototyping, performance testing, or integration into complex systems, this evaluation board simplifies the process and accelerates the time-to-market for products requiring precise frequency division capabilities.

With its robust design, comprehensive support materials, and the backing of Analog Devices Inc.'s renowned quality and expertise, the EVAL01-HMC861LP3E is the ideal choice for your next project's evaluation needs.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess