EN
  • EN
  • DE

EVAL-CN0376-SDPZ

Part No EVAL-CN0376-SDPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD CN0376
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Circuits from the Lab
Main Purpose Interface, Sensor Signal Conditioner
Utilized IC / Part AD7124-4, ADP2441, ADuM1441, ADuM5010
Primary Attributes 2-Channel (Dual)
Secondary Attributes Graphical User Interface
Supplied Contents Board(s)
Win Source Part Number 767264-EVAL-CN0376-SDPZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-CN0376-SDPZ
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-CN0376-SDPZ CAD Model

Description

EVAL-CN0376-SDPZ Product Overview

The EVAL-CN0376-SDPZ from Analog Devices Inc. is a fully-featured evaluation kit designed to provide an efficient platform for the rapid assessment of the CN0376 precision weigh scale signal conditioning circuit. This solution is tailored for precision measurement applications, particularly in the development of high-performance industrial weigh scales.

Key Features

  • High Precision: The CN0376 circuit is engineered for high accuracy, leveraging a 24-bit sigma-delta analog-to-digital converter (ADC) for precise data acquisition.
  • Low Noise: The design minimizes noise interference, ensuring clean and reliable measurements critical for weigh scale applications.
  • Easy Connectivity: The EVAL-CN0376-SDPZ interfaces with the System Demonstration Platform (SDP), allowing for seamless connection to a PC for data analysis and evaluation.
  • Robust Software Support: Accompanied by comprehensive software, the evaluation kit enables users to capture and analyze data with ease, accelerating the development process.

Application Areas

The CN0376 evaluation board is particularly suited for use in industrial and laboratory settings where precision weighing and measurement are paramount. Its high-accuracy performance makes it an ideal choice for:

  • Electronic weighing machines
  • Industrial process control
  • Force measurement systems
  • Medical device instrumentation

Technical Specifications

The evaluation board is built around the AD7791, a low power, 24-bit sigma-delta ADC which provides a high degree of resolution. The circuit also includes a precision voltage reference and a low-noise instrumentation amplifier, creating a complete signal chain for weigh scale applications. The EVAL-CN0376-SDPZ operates over a wide power supply range and features a user-friendly interface that simplifies the prototyping and testing phases.

Package Contents

The EVAL-CN0376-SDPZ kit includes the evaluation board for the CN0376 weigh scale circuit and detailed documentation. The required SDP controller board is available separately and is necessary for interfacing with the evaluation software on a PC.

With the EVAL-CN0376-SDPZ, Analog Devices Inc. provides developers with a versatile and precise tool for advancing weigh scale technology, ensuring accurate measurements and quality performance in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess