EN
  • EN
  • DE

EV1HMC252AQS24

Part No EV1HMC252AQS24
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR HMC252 / - HMC252AQS24 Switch, SP6T 0Hz ~ 3GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Switch, SP6T
Frequency 0Hz ~ 3GHz
For Use With/Related Products HMC252AQS24
Supplied Contents Board(s)
Base Product Number HMC252
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 458776-EV1HMC252AQS24
Ultra Librarian 3D Model Ultra Librarian EV1HMC252AQS24 CAD Model

Description

The EV1HMC252AQS24 is a state-of-the-art evaluation board designed by Analog Devices Inc. to showcase the capabilities of the HMC252AQS24, a high-performance, non-reflective Single Pole Six Throw (SP6T) switch. This evaluation board is an essential tool for engineers and designers who are looking to test and integrate the HMC252AQS24 switch into their RF and microwave systems.

Key Features of the HMC252AQS24 Switch

  • Frequency Range: The switch operates over a broad frequency range from DC to 3 GHz, making it suitable for a wide array of applications including cellular infrastructure, test equipment, and military systems.
  • High Isolation: With high isolation between channels, the HMC252AQS24 ensures minimal signal leakage and maintains signal integrity, which is critical in high-performance systems.
  • Low Insertion Loss: The switch exhibits low insertion loss, which translates to efficient signal transmission with minimal power loss, a crucial attribute for maintaining signal strength and quality.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections that can cause distortion and impair the performance of RF systems.
  • Control Interface: The HMC252AQS24 features a simple control interface that allows for easy integration and operation within various circuit designs.

Benefits of Using the EV1HMC252AQS24 Evaluation Board

The EV1HMC252AQS24 evaluation board is equipped with SMA connectors that provide a convenient interface for RF inputs and outputs. It is designed to facilitate easy assessment of the HMC252AQS24 switch's performance without the need for complex circuitry or additional components. By utilizing this evaluation board, developers can quickly prototype and test their designs, significantly accelerating the development cycle and reducing time-to-market for their products.

Moreover, the evaluation board comes with comprehensive documentation and support materials from Analog Devices Inc., including detailed schematics, layout files, and application notes. These resources are invaluable for understanding the operation of the switch and for designing custom applications around it.

Whether you are working on RF signal routing, designing a complex communication system, or simply need a reliable switch for your application, the EV1HMC252AQS24 evaluation board is an excellent starting point to explore the capabilities of the HMC252AQS24 switch and to ensure a successful implementation in your next project.

You May Also Be Interested in

MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $331.0648 $331.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess