EN
  • EN
  • DE

DAC10BX

Part No DAC10BX
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Current Steering 10-bit 18-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Dual Supply Voltage 15 V
Interface Parallel
Max Dual Supply Voltage 18 V
Mount Through Hole
Number of Bits 10
Number of Channels 1
Number of DAC Channels 1
Number of Pins 18
Packaging Rail/Tube
Polarity Unipolar
Resolution 1.25 B
RoHS Non-Compliant
Settling Time 85 ns
Win Source Part Number 995649-DAC10BX
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC10BX CAD Model

Description

The DAC10BX from Analog Devices Inc. is a high-performance, precision digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This device is designed to meet the demanding requirements of industrial, communication, and high-end consumer applications where reliability and precision are paramount.

Key Features

  • Resolution: The DAC10BX provides a 10-bit resolution, ensuring fine granularity in the analog output for applications requiring detailed and precise control.
  • Settling Time: With a fast settling time, this DAC allows for quick updates to the output voltage, making it suitable for high-speed systems and real-time adjustments.
  • Output Range: The device offers a flexible output range that can be configured to match the specific needs of the application, whether it's for driving analog signals in audio equipment or controlling actuators in industrial machinery.
  • Stability: The DAC10BX is designed for high stability, ensuring that the output remains consistent over time and under varying environmental conditions, including temperature fluctuations.
  • Interface: It features a user-friendly digital interface that simplifies the integration process with microcontrollers and digital signal processors (DSPs), allowing for easy communication and control.

Applications

This versatile DAC is suitable for a wide range of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Data acquisition systems
  • Automated test equipment
  • High-resolution audio equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the DAC10BX is no exception. It is manufactured using state-of-the-art processes that ensure high reliability and performance. The DAC10BX is also supported by comprehensive technical documentation and customer support, making it a trustworthy choice for engineers and designers looking for a high-quality DAC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess