EN
  • EN
  • DE

C3225X5R1A476M

Part No C3225X5R1A476M
Manufacturer Analog Devices Inc.
Catalog Ceramic Capacitors
Description Tiny I2C Programmable Linear Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1158446-C3225X5R1A476M
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3225X5R1A476M CAD Model

Description

Product Overview: C3225X5R1A476M Capacitor from Analog Devices Inc.

The C3225X5R1A476M is a high-quality ceramic capacitor produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This capacitor is part of the X5R series, which is known for its stable electrical characteristics over a broad temperature range. The C3225X5R1A476M is designed to meet the needs of various applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Capacitance: The capacitor offers a substantial capacitance of 47µF, providing a robust energy storage capability for various circuit applications.
  • Dielectric Material: Utilizing the X5R dielectric material, it delivers stable capacitance characteristics over a temperature range of -55°C to +85°C, making it suitable for environments with temperature fluctuations.
  • Voltage Rating: With a voltage rating of 10V, it can be used in circuits that operate at standard voltage levels without the risk of breakdown.
  • Package/Case: The capacitor comes in a 1210 (3225 metric) package, a standard footprint that is compatible with surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Size Dimensions: It has dimensions of 3.2mm x 2.5mm (L x W), which is compact and ideal for designs where space is at a premium.

Applications

The versatility of the C3225X5R1A476M capacitor makes it suitable for a wide range of applications, including:

  • Decoupling and smoothing circuits in digital devices
  • Power supply filtering in consumer electronics such as smartphones, tablets, and laptops
  • Timing, filtering, and energy storage in automotive electronics
  • Bypass and coupling applications in communication devices
  • Industrial control systems requiring stable capacitor performance

Reliability and Quality

Analog Devices Inc. is committed to delivering products of the highest quality and reliability. The C3225X5R1A476M capacitor has undergone rigorous testing to ensure it meets the industry standards for performance and durability. Customers can trust this component to deliver consistent performance and longevity in their electronic designs.

Whether you are designing a complex industrial system or a simple consumer device, the C3225X5R1A476M from Analog Devices Inc. offers the reliability and performance needed to ensure your application operates effectively.

You May Also Be Interested in

Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess