EN
  • EN
  • DE

SSM3582BCPZRL

Part No SSM3582BCPZRL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D STER 14.4W 40LFCSP / Amplifier IC 2-Channel (Stereo) Class D 40-LFCSP-WQ (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 14.4W x 2 @ 8Ohm
Voltage - Supply 1.8V, 5V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 40-LFCSP-WQ (6x6)
Package / Case 40-WFQFN Exposed Pad, CSP
Base Product Number SSM3582
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260616-SSM3582BCPZRL
Ultra Librarian 3D Model Ultra Librarian SSM3582BCPZRL CAD Model

Description

The SSM3582BCPZRL from Analog Devices Inc. is a state-of-the-art, fully integrated, high-efficiency, digital input audio amplifier designed for a range of applications. It is an ideal choice for designers looking for a compact solution that does not compromise on sound quality or efficiency.

Key Features

  • Class-D Amplifier: The SSM3582BCPZRL utilizes Class-D architecture, ensuring high efficiency and reduced power consumption, making it suitable for battery-powered devices.
  • Integrated Digital Signal Processing (DSP): This feature provides advanced audio processing capabilities, allowing for fine-tuning and optimization of audio performance.
  • High Output Power: Capable of delivering up to 2 x 15 W into a 4-ohm load, it provides ample power for a wide range of audio applications.
  • Wide Supply Voltage Range: Operating from a single 4.5 V to 18 V supply, the SSM3582BCPZRL offers flexibility in various system designs.
  • Multiple Digital Audio Input Formats: It supports I²S, TDM, and PDM audio input formats, allowing seamless integration with most digital audio sources and systems.
  • Error Reporting: The device includes error reporting features for overtemperature, undervoltage, and DC detection, enhancing system reliability.
  • Packaging: Available in a compact 40-lead LFCSP package, it is ideal for space-constrained applications.

Applications

The SSM3582BCPZRL's versatility makes it suitable for a wide range of applications, including:

  • Wireless Speakers
  • Portable Audio Devices
  • Home Theater Systems
  • TV Sound Bars
  • Active Speakers

Why Choose SSM3582BCPZRL?

With its fully integrated design, the SSM3582BCPZRL reduces external component count, saving on board space and system cost. The combination of high efficiency, advanced DSP, and robust error protection makes it an excellent choice for designers seeking a high-performance audio amplification solution. Whether you are working on consumer electronics or professional audio equipment, the SSM3582BCPZRL offers the quality and reliability expected from a leading manufacturer like Analog Devices Inc.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess