EN
  • EN
  • DE

SSM2319CBZ-R2

Part No SSM2319CBZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3.7W MONO D 9WLCSP / Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.46x1.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Cut Tape (CT),
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.7W x 1 @ 3Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Supplier Device Package 9-WLCSP (1.46x1.46)
Package / Case 9-WFBGA, WLCSP
Base Product Number SSM2319
Other Names SSM2319CBZR2,SSM2319CBZ-R2TR,SSM2319CBZ-R2CT,SSM2319CBZ-R2DKR
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260626-SSM2319CBZ-R2
Ultra Librarian 3D Model Ultra Librarian SSM2319CBZ-R2 CAD Model

Description

SSM2319CBZ-R2: A Compact Audio Amplifier Solution by Analog Devices Inc.

The SSM2319CBZ-R2 is an innovative audio amplifier from Analog Devices Inc., designed to deliver high-quality sound amplification in a compact package. This sophisticated device is part of Analog Devices' extensive range of audio solutions and is particularly well-suited for portable and space-constrained applications due to its small size and high efficiency.

At the heart of the SSM2319CBZ-R2 is a Class-D amplifier architecture that provides a high level of audio performance with low power consumption. This makes it an ideal choice for battery-powered devices such as smartphones, tablets, and other portable multimedia gadgets. The amplifier is capable of delivering 3W of continuous output power into a 4-ohm load with less than 1% total harmonic distortion plus noise (THD+N), ensuring a clear and powerful audio experience for the end-user.

The SSM2319CBZ-R2 comes in a compact 9-ball, 1.5mm x 1.5mm wafer level chip scale package (WLCSP), which allows for minimal footprint on the circuit board. This space-saving design is complemented by the inclusion of an integrated inverting charge pump, which eliminates the need for an external bulky DC blocking capacitor. This feature simplifies the design and reduces the overall bill of materials, making it a cost-effective solution for manufacturers.

Moreover, the SSM2319CBZ-R2 is equipped with a digital volume control, a pop-and-click suppression mechanism, and a shutdown feature that further reduces power consumption when not in use. These features enable precise control over the audio output and contribute to the longevity of the device's power source.

Easy to integrate into various designs, the SSM2319CBZ-R2 supports a wide range of input formats, including single-ended and differential inputs, providing flexibility for different audio signal sources. With its high efficiency, excellent audio fidelity, and user-friendly features, the SSM2319CBZ-R2 from Analog Devices Inc. is an outstanding choice for designers looking to enhance the audio capabilities of their next-generation consumer electronics.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess