EN
  • EN
  • DE

REF198G

Part No REF198G
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER, LOW DROPOU / Series Voltage Reference IC Fixed 4.096V V ±0.24% 30 mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 30 mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 40µVp-p
Voltage - Input 18V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAREF198G,2156-REF198G
Standard Package 1
Win Source Part Number 1320452-REF198G
Ultra Librarian 3D Model Ultra Librarian REF198G CAD Model

Description

The REF198G from Analog Devices Inc. is a precision voltage reference that delivers both high accuracy and low noise performance for a wide array of applications. Its robust design and flexible features make it an ideal choice for precision data conversion in a diverse range of systems, from medical devices to industrial instrumentation.

Key Features

  • Output Voltage: The REF198G provides a stable 5V output voltage, which is critical for consistent performance in sensitive electronic circuits.
  • High Accuracy: With an initial accuracy of ±0.5%, the REF198G ensures precise voltage regulation, making it a trustworthy reference for critical measurements.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, minimizing voltage variations across a wide temperature range and enhancing system reliability.
  • Low Noise: It features low noise output, which is essential for high-resolution analog-to-digital conversions and for systems that demand a clean reference signal.
  • Wide Operating Range: The REF198G operates over a broad supply voltage range, offering design flexibility for various applications.
  • Long-Term Stability: Designed for longevity, the REF198G exhibits excellent long-term stability, thereby reducing the need for recalibration over its operational life.

Applications

The REF198G is versatile and can be employed in several high-performance applications. Its primary uses include:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Medical equipment
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the REF198G is no exception. Manufactured with the highest standards, it is designed to meet rigorous industry specifications, ensuring consistent performance and reliability for the end-user.

Conclusion

The REF198G from Analog Devices Inc. represents a blend of precision, stability, and flexibility, making it a top choice for engineers and designers looking for a reliable voltage reference source. Its combination of features ensures it can meet the demands of various high-accuracy applications, cementing its place as a valuable component in the world of precision electronics.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess