EN
  • EN
  • DE

REF02DN8

Part No REF02DN8
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2% 8DIP / Series Voltage Reference IC Fixed 5V V ±2% 20 mA 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 20 mA
Tolerance ±2%
Temperature Coefficient 250ppm/°C
Noise - 0.1Hz to 10Hz 12µVp-p
Voltage - Input 8V ~ 33V
Current - Supply 2mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number REF02
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q1202287
Standard Package 50
Win Source Part Number 1316940-REF02DN8
Ultra Librarian 3D Model Ultra Librarian REF02DN8 CAD Model

Description

The REF02DN8 is a precision voltage reference module produced by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to offer a stable and accurate reference voltage, which is crucial for various applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision measurement instruments.

The REF02DN8 provides a fixed output voltage of 5V with an impressive initial accuracy of ±0.5%. It is capable of sourcing up to 20mA and sinking up to 0.5mA, making it versatile for different load conditions. With a low temperature coefficient of typically 8.5 ppm/°C, the device ensures a consistent performance over a wide temperature range, which is essential for maintaining precision in temperature-sensitive applications.

The stability of the REF02DN8 is further enhanced by its low output noise and low long-term output voltage drift, which contribute to a reliable and steady reference signal over time. The device also includes a temperature output that provides a voltage proportional to the absolute temperature, which can be used for temperature compensation or as a standalone temperature sensor.

The REF02DN8 is available in an 8-pin DIP package, making it easy to integrate into various circuit designs. Its compact form factor and the need for minimal external components make it an excellent choice for space-constrained applications. Additionally, the device is characterized for operation from -55°C to +125°C, allowing it to perform reliably in both commercial and industrial environments.

Analog Devices Inc. ensures that the REF02DN8 meets strict quality standards, providing designers with a robust and accurate voltage reference that they can trust for their precision applications. Whether it's for calibration, signal conditioning, or process control, the REF02DN8 is a solid choice for professionals seeking high stability and accuracy in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess