EN
  • EN
  • DE

MAX9727EEP+

Part No MAX9727EEP+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 20QSOP / Amplifier IC 4-Channel (Quad) Class AB 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Voltage - Supply 2.7V ~ 5.5V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 20-QSOP
Case / Package 20-SSOP (0.154", 3.90mm Width)
Base Product Number MAX9727
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAXMAXMAX9727EEP+,2156-MAX9727EEP+-MA
Standard Package 50
Win Source Part Number 1319574-MAX9727EEP+
Ultra Librarian 3D Model Ultra Librarian MAX9727EEP+ CAD Model

Description

Product Overview: MAX9727EEP+ from Analog Devices Inc.

The MAX9727EEP+ is a high-performance, low-power, DirectDrive stereo headphone amplifier integrated circuit (IC) designed and manufactured by Analog Devices Inc. This premium audio component is engineered to deliver exceptional sound quality and efficiency, making it an ideal choice for a wide range of portable audio applications, including smartphones, tablets, laptops, and personal media players.

Key Features

  • DirectDrive Technology: The MAX9727EEP+ employs DirectDrive technology, eliminating the need for large DC-blocking capacitors, which results in a smaller PCB footprint and reduced component cost.
  • High Efficiency: With its high-efficiency Class G architecture, this amplifier extends battery life by dynamically adjusting the supply voltage in response to the audio signal.
  • Low Distortion: The device boasts a Total Harmonic Distortion plus Noise (THD+N) of less than 0.01%, ensuring a clean, uncolored audio output.
  • High Output Power: The MAX9727EEP+ can deliver up to 130mW per channel into a 16Ω load, providing ample volume for a wide variety of headphones.
  • Flexible Power Supply: It operates from a single 2.7V to 5.5V power supply, accommodating a range of portable electronics without the need for additional power regulation.

Advanced Protection Features

  • Short-Circuit Protection: The amplifier includes built-in short-circuit protection to safeguard the device and the headphones during fault conditions.
  • Thermal Overload Protection: It also features thermal overload protection, which prevents damage from overheating.
  • Click-and-Pop Suppression: The MAX9727EEP+ minimizes turn-on/off clicks and pops, providing a smooth listening experience.

Compact and Versatile Design

The MAX9727EEP+ comes in a compact, 20-pin QSOP package, making it easy to integrate into space-constrained designs. Its versatility is further enhanced by a comprehensive set of user-configurable options, including gain settings and a low-power shutdown mode.

Applications

With its superior performance and compact size, the MAX9727EEP+ is perfectly suited for a variety of applications that require high-quality audio amplification, such as:

  • Portable Audio/Video Players
  • Smartphones and Tablets
  • Notebook and Ultrabook Computers
  • Portable Gaming Devices
  • USB Headsets and Audio Accessories

The MAX9727EEP+ from Analog Devices Inc. represents a blend of audio fidelity, power efficiency, and design flexibility, setting a standard for next-generation portable audio solutions.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess