EN
  • EN
  • DE

MAX9119EXK

Part No MAX9119EXK
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description BEYOND-THE-RAILS COMPARATOR / Comparator with Voltage Reference CMOS, Push-Pull SC-70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 800nA
CMRR, PSRR (Typ) 66dB CMRR, 40dB PSRR
Propagation Delay (Max) 14µs (Typ)
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C
Case / Package 5-TSSOP, SC-70-5, SOT-353
Mounting Surface Mount
Supplier Device Package SC-70-5
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX9119EXK,2156-MAX9119EXK
Standard Package 1
Win Source Part Number 1321115-MAX9119EXK
Ultra Librarian 3D Model Ultra Librarian MAX9119EXK CAD Model

Description

Product Overview: MAX9119EXK from Analog Devices Inc.

The MAX9119EXK from Analog Devices Inc. is a high-performance, single-supply comparator that offers a perfect blend of speed, precision, and low power consumption. Designed for a variety of applications including battery-powered devices, threshold detection, and portable electronics, this comparator is a versatile component for any designer's toolkit.

Key Features

  • Low Power Consumption: The MAX9119EXK is optimized for low-power operations, making it ideal for battery-powered applications where power efficiency is crucial.
  • Single-Supply Operation: This device can operate from a single +2.5V to +5.5V supply, simplifying the power design and making it suitable for a wide range of applications.
  • High Speed: With its fast response time, the MAX9119EXK can handle high-speed signals, ensuring quick and accurate comparisons.
  • Internal Hysteresis: The built-in hysteresis feature enhances noise immunity and prevents oscillations, providing a stable output even in noisy environments.
  • Push-Pull Output: The comparator features a push-pull output stage, which eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL and CMOS logic.
  • Compact SOT23 Package: Housed in a small 5-pin SOT23 package, the MAX9119EXK is designed for space-constrained applications without compromising on performance.

Applications

The MAX9119EXK is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Window comparators
  • Zero-crossing detectors
  • Signal line receivers
  • Threshold detectors and system monitors

With its robust feature set, the MAX9119EXK from Analog Devices Inc. is a reliable and efficient solution for designers looking to enhance the performance of their electronic systems. Whether you are working on a simple threshold detection circuit or a complex signal processing unit, the MAX9119EXK offers the precision and speed required for high-quality, responsive designs.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,597 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess