EN
  • EN
  • DE

MAX5974EETE+

Part No MAX5974EETE+
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBACK PWM 16-TQFN / Converter Offline Flyback Topology 100kHz ~ 600kHz 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Strip
Output Isolation Non-Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 7V ~ 26V
Duty Cycle 80%
Frequency - Switching 100kHz ~ 600kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Surface Mount
Base Product Number MAX5974
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 175-MAX5974EETE+
Standard Package 10
Win Source Part Number 1317287-MAX5974EETE+
Ultra Librarian 3D Model Ultra Librarian MAX5974EETE+ CAD Model

Description

Analog Devices Inc. Product Overview: MAX5974EETE+

The MAX5974EETE+ is a high-performance, integrated controller from Analog Devices Inc., designed for Power over Ethernet (PoE) applications. This advanced integrated circuit (IC) is specifically tailored for use in PoE Powered Devices (PDs) and is fully compliant with the IEEE 802.3at standard, also known as PoE+ or PoE Plus. The device facilitates the delivery of power along with data over Ethernet cables, enabling a streamlined infrastructure for a variety of networked devices such as IP cameras, VoIP phones, wireless access points, and many other Ethernet-connected applications.

The MAX5974EETE+ operates over a wide input voltage range and integrates a number of key features that simplify the design and enhance the performance of PoE systems. It includes an internal hot-swap MOSFET and sense resistor, which provide inrush current limiting and overcurrent protection. This ensures safe and reliable operation during the connection and disconnection of PoE devices. Furthermore, the device supports both endpoint and midspan power injection configurations, increasing its versatility in different network layouts.

One of the standout features of the MAX5974EETE+ is its signature detection and classification capabilities. The IC can detect the presence of a PoE-enabled device and determine its power class, allowing the power sourcing equipment (PSE) to allocate the appropriate amount of power. This intelligent power management helps to maximize the efficiency of the network and reduces unnecessary power dissipation.

For ease of integration, the MAX5974EETE+ is housed in a compact, thermally efficient 16-pin TQFN package, making it suitable for space-constrained applications. The device also features an extended operating temperature range, ensuring reliable performance in harsh environments. Designers can take advantage of the detailed datasheet and support documentation provided by Analog Devices to facilitate a smooth design-in process.

Overall, the MAX5974EETE+ from Analog Devices Inc. is an exceptional choice for developers looking to incorporate PoE functionality into their designs, offering robust protection features, efficient power management, and compliance with the latest PoE standards.

You May Also Be Interested in

Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess