EN
  • EN
  • DE

MAX4076ESA

Part No MAX4076ESA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.09V/µs
Gain Bandwidth Product 230 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.2 mV
Current - Supply 45µA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX4076
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAXMAXMAX4076ESA,2156-MAX4076ESA-MA
Standard Package 1
Win Source Part Number 1321692-MAX4076ESA
Ultra Librarian 3D Model Ultra Librarian MAX4076ESA CAD Model

Description

Product Overview: MAX4076ESA from Analog Devices Inc.

The MAX4076ESA is a high-performance, precision operational amplifier designed by Analog Devices Inc., a leading global manufacturer of analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is part of the MAX407x series and is well-suited for a wide range of applications, including sensor interfaces, process control, and other electronic systems requiring high accuracy and low power consumption.

Key Features

  • Low Offset Voltage: The MAX4076ESA boasts a low input offset voltage, which significantly reduces error and improves overall system accuracy.
  • Low Noise: With its low noise performance, the MAX4076ESA is ideal for applications requiring a clean and precise signal amplification.
  • High Gain Bandwidth: This operational amplifier offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising signal fidelity.
  • Single-Supply Operation: Designed to work with a single power supply, the MAX4076ESA simplifies power management in systems where dual supplies are impractical.
  • Rail-to-Rail Output: It features a rail-to-rail output stage, allowing the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Power Consumption: The device is optimized for low-power operation, making it an excellent choice for battery-powered devices and energy-efficient designs.

Applications

  • Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Medical Devices
  • Portable Equipment

The MAX4076ESA comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. With its robust design and reliable performance, the MAX4076ESA from Analog Devices Inc. is a versatile component that can enhance the performance of a wide array of electronic systems.

Technical Specifications

  • Supply Voltage Range: 2.85V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 8-pin SOIC

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team directly.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess