EN
  • EN
  • DE

MAX20446ATG/V+

Part No MAX20446ATG/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 120MA 24TQFN / LED Driver IC 6 Output DC DC Controller Boost, SEPIC Analog, I²C, PWM Dimming 120mA 24-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology Boost, SEPIC
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 40V
Voltage - Output 52V
Current - Output / Channel 120mA
Frequency 400kHz ~ 2.2MHz
Dimming Analog, I2C, PWM
Applications Central Information Displays, Infotainment Displays, Instrument Clusters
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX20446
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1320328-MAX20446ATG/V+
Ultra Librarian 3D Model Ultra Librarian MAX20446ATG/V+ CAD Model

Description

Analog Devices Inc.'s MAX20446ATG/V+ Automotive Power Management IC

The MAX20446ATG/V+ is a robust and highly efficient power management integrated circuit (PMIC) from Analog Devices Inc., designed to cater to the demanding requirements of automotive applications. This advanced IC is engineered to provide a reliable power solution for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require stable and efficient power supply.

Key Features and Benefits

  • High Efficiency: The MAX20446ATG/V+ is designed for high efficiency, which helps to reduce the thermal footprint and extend the life of electronic components by minimizing power loss.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it versatile enough to handle the fluctuations commonly found in automotive power systems.
  • Multiple Output Channels: The device includes multiple output channels, which can be programmed and configured to meet the specific needs of various subsystems within the vehicle.
  • Integrated Protection Features: It comes with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the power supply under harsh automotive conditions.
  • Compact Design: The MAX20446ATG/V+ is available in a compact package, which is crucial for space-constrained automotive environments.

Applications

The MAX20446ATG/V+ is ideal for a range of automotive applications, including but not limited to:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and Telematics
  • Automotive Lighting Systems
  • Body Control Modules

Quality and Reliability

As with all Analog Devices products, the MAX20446ATG/V+ is manufactured to the highest quality standards, with rigorous testing and validation to ensure performance under the extreme conditions typical of automotive environments. This PMIC is designed to meet the stringent requirements of the automotive industry, including temperature ranges and long-term reliability.

In summary, the MAX20446ATG/V+ from Analog Devices Inc. is a powerful and reliable power management solution that offers the efficiency, flexibility, and protection needed for today's advanced automotive electronics.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,901 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess