EN
  • EN
  • DE

MAX17139ETL+

Part No MAX17139ETL+
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC DISPL PMIC PROGR OUTPUT QFN / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tray
Product Status Obsolete
Base Product Number MAX17139
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-MAX17139ETL+,MAXMAXMAX17139ETL+
Standard Package 60
Win Source Part Number 1320396-MAX17139ETL+
Ultra Librarian 3D Model Ultra Librarian MAX17139ETL+ CAD Model

Description

Product Overview: MAX17139ETL+ from Analog Devices Inc.

The MAX17139ETL+ is a high-performance, versatile power management integrated circuit (PMIC) developed by Analog Devices Inc. This advanced component is engineered to meet the demands of a wide array of applications, particularly excelling in the portable and mobile device market. Its compact and efficient design makes it an ideal solution for devices where space is at a premium and power efficiency is paramount.

Key Features

  • Multiple Output Channels: The MAX17139ETL+ features a multi-channel architecture, providing various output voltages required by modern portable devices, such as smartphones, tablets, and laptops.
  • High-Efficiency Operation: Designed with energy efficiency in mind, this PMIC ensures extended battery life for portable devices by minimizing power losses during operation.
  • Integrated Protection Circuits: The device includes built-in protection features such as overvoltage, undervoltage, and thermal shutdown, safeguarding the device and the system it powers from potential damage.
  • Programmable Voltage Levels: Output voltages can be programmed to meet the specific requirements of different components within the electronic system, providing flexibility and precision in power management.
  • Small Footprint: The MAX17139ETL+ comes in a compact package, allowing for high-density board layouts and saving valuable board space in space-constrained applications.

Applications

The versatility and high efficiency of the MAX17139ETL+ make it suitable for a variety of applications, including:

  • Notebook Computers
  • Tablets and E-Readers
  • Smartphones
  • Portable Gaming Devices
  • Other Battery-Powered Devices

Technical Specifications

  • Input Voltage Range: Specified for the device's operating conditions
  • Output Voltage Range: Programmable to suit various needs
  • Switching Frequency: Optimized for efficiency and component size
  • Operating Temperature Range: Defined to ensure reliable operation under various environmental conditions
  • Package Type: ETL (specific dimensions and pin count)

In conclusion, the MAX17139ETL+ from Analog Devices Inc. represents a cutting-edge solution for power management in portable electronic devices. Its combination of multiple output channels, high efficiency, integrated protection, and programmable output voltages, all contained within a small package, makes it a highly attractive option for designers looking to enhance their products' performance and battery life.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,838 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess