EN
  • EN
  • DE

LTM8057EY#PBF

Part No LTM8057EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-12V 5W / Isolated Module DC DC Converter 1 Output 2.5 ~ 12V 440mA 3.1V - 31V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 31V
Voltage - Output 1 2.5 ~ 12V
Current - Output (Max) 440mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 38-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 38-BGA (11.25x9)
Base Product Number LTM8057
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTM8057EY#PBF-ND,505-LTM8057EY#PBF,-2735-LTM8057EY#PBF
Standard Package 168
Win Source Part Number 1335235-LTM8057EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8057EY#PBF CAD Model

Description

The LTM8057EY#PBF is a highly efficient, micro-module regulator with a versatile set of features, designed and manufactured by Analog Devices Inc. It operates as a step-down converter, also known as a buck converter, and is part of the µModule (micromodule) product line that integrates the inductor, power switches, and all supporting components into a compact, surface-mount package.

Key Features

  • High Efficiency: The device is optimized to deliver high efficiency, which helps in reducing power loss and improving system performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various applications, including those that require battery power or industrial power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility for different circuit requirements.
  • Integrated Components: The integration of inductors and capacitors within the module simplifies design and reduces external component count, which is ideal for space-constrained applications.
  • Thermal Performance: The LTM8057EY#PBF is designed with thermal management in mind, ensuring reliable operation even at full load and in high-temperature environments.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, enhancing system safety and longevity.

Applications

The LTM8057EY#PBF is a versatile component that can be used in a wide array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Supplies
  • Data Acquisition Systems
  • Portable Devices

Product Specifications

With a compact footprint, the LTM8057EY#PBF is designed to meet the needs of space-sensitive and power-conscious designs. The product is RoHS compliant and lead-free, ensuring adherence to current environmental standards and regulations.

Conclusion

Overall, the LTM8057EY#PBF from Analog Devices Inc. is a powerful, compact, and reliable solution for a variety of power conversion needs. Its integration of multiple components into a single package simplifies design and accelerates time-to-market for engineers and product developers.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5832 $63.1664
4+ $25.9144 $103.6576
6+ $25.1046 $150.6276
9+ $24.2947 $218.6523
11+ $23.4849 $258.3339
15+ $21.0555 $315.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess