EN
  • EN
  • DE

LTM8052AIY

Part No LTM8052AIY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-24V / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 24V 5A 6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 24V
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 81-BBGA Module
Size / Dimension 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Supplier Device Package 81-BGA (15x11.25)
Base Product Number LTM8052
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 1335233-LTM8052AIY
Ultra Librarian 3D Model Ultra Librarian LTM8052AIY CAD Model

Description

Introducing the LTM8052AIY from Analog Devices Inc.

The LTM8052AIY is a highly integrated, high-efficiency power module from Analog Devices Inc., a leader in high-performance analog technology. This advanced module is designed to simplify the power management process by integrating the inductor, power switches, and all necessary support components into a compact, surface-mount package. The LTM8052AIY is part of the μModule (micro module) family and is ideal for a wide range of applications, including industrial, automotive, and communications infrastructure.

Key Features of the LTM8052AIY:

  • Adjustable and Wide Input Voltage Range: The device operates over an input voltage range of 6V to 36V, making it versatile for various supply voltages.
  • High-Efficiency Step-Down Conversion: The LTM8052AIY can deliver up to 2A of continuous output current with step-down conversion, ensuring efficient power delivery for your circuits.
  • Integrated Components: With an integrated inductor, power switches, and other necessary circuitry, this power module simplifies design and reduces external component count.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V up to 10V, enabling designers to tailor the power supply to their specific needs.
  • Thermal Performance: The LTM8052AIY is designed to operate at full current up to 85°C without airflow, thanks to its robust thermal design and efficient power conversion.
  • Multiple Protection Features: This module includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under various conditions.

Applications:

The LTM8052AIY is suitable for a broad array of applications where efficient power conversion is required, especially in space-constrained environments. Some common applications include:

  • Telecommunications infrastructure
  • Automotive power systems
  • Industrial control and automation
  • Distributed power systems
  • Battery-powered devices

The LTM8052AIY from Analog Devices Inc. represents a combination of performance, integration, and reliability, providing engineers with a compact, efficient, and easy-to-use power management solution. Its robust design and comprehensive feature set make it an excellent choice for a wide range of power supply applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess