EN
  • EN
  • DE

LTM8050MPY

Part No LTM8050MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-24V 48W / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 24V 2A 3.6V - 58V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 58V
Voltage - Output 1 0.8 ~ 24V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 70-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Supplier Device Package 70-BGA (15x9)
Base Product Number LTM8050
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8050MPY
Standard Package 170
Win Source Part Number 1335229-LTM8050MPY
Ultra Librarian 3D Model Ultra Librarian LTM8050MPY CAD Model

Description

Analog Devices Inc.'s LTM8050MPY: A Robust µModule Regulator

The LTM8050MPY by Analog Devices Inc. is a high-efficiency, step-down DC/DC µModule (micro module) regulator that combines a switching controller, power switches, inductor, and all support components in a compact, encapsulated package. Designed to offer a simple and efficient solution for power supply design, this product is particularly suitable for applications requiring a high level of reliability and performance within a small footprint.

The LTM8050MPY operates over an input voltage range of 6V to 36V and provides an adjustable output voltage from 0.97V to 24V, which can be set by a single resistor. With a 2.5A continuous output current capability (3.5A peak), this micro module regulator can handle a wide range of applications, from industrial controls to automotive systems. Its high efficiency is maintained over a broad range of output currents, thanks to its high-frequency operation and use of low-resistance MOSFET switches.

One of the key features of the LTM8050MPY is its rugged design. The device is offered in a thermally enhanced, over-molded BGA package that ensures excellent thermal performance and mechanical robustness. This makes it ideal for harsh environments where temperature extremes and vibration are common. The module is specified for operation from -55°C to +125°C, catering to military and automotive-grade requirements.

The LTM8050MPY also includes a range of integrated protection features to enhance system reliability. These include overvoltage, overcurrent, and over-temperature protection, ensuring that the device operates safely even under abnormal conditions. Additionally, the regulator supports frequency synchronization and output voltage tracking for applications that require multiple power rails to be closely coordinated.

For engineers looking to streamline their power supply designs, the LTM8050MPY offers a compact, reliable, and easy-to-use solution that minimizes design time and accelerates time-to-market. Its integration of multiple components into a single package reduces the need for external components, simplifies PCB layout, and increases system reliability, making it a smart choice for a wide array of demanding applications.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess