EN
  • EN
  • DE

LTM8032IY

Part No LTM8032IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-10V / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 10V 2A 3.6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 10V
Current - Output (Max) 2A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 71-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.13" H (15.0mm x 9.0mm x 3.4mm)
Supplier Device Package 71-BGA (15x9)
Base Product Number LTM8032
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8032IY
Standard Package 170
Win Source Part Number 1335228-LTM8032IY
Ultra Librarian 3D Model Ultra Librarian LTM8032IY CAD Model

Description

Analog Devices Inc. LTM8032IY - Integrated DC/DC Converter

The LTM8032IY is a comprehensive power management solution from Analog Devices, Inc., designed to simplify the process of deriving a stable voltage supply in a variety of electronic applications. This micro-module features an integrated step-down buck converter that operates over a wide input voltage range, making it a versatile choice for diverse power regulation scenarios.

Key to the LTM8032IY's performance is its ability to deliver up to 2A of continuous output current with outstanding efficiency. It supports an input voltage range of 3.6V to 36V, which caters to a broad spectrum of power sources, from single-cell batteries to industrial power rails. The output voltage is adjustable from 0.8V to 10V, providing the flexibility needed to power the latest low-voltage digital ICs as well as analog circuits.

The LTM8032IY integrates several protective features to ensure the longevity and reliability of the end application. These include overvoltage protection, overtemperature protection, and current limiting. Additionally, the device's robust design allows it to operate in harsh environments with a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

Engineered for ease of use, the LTM8032IY comes in a compact, thermally enhanced, surface-mount LGA package. This package simplifies the implementation process, as it minimizes the need for external components and reduces the solution footprint on the PCB. Moreover, the built-in switching frequency is adjustable, allowing designers to optimize the trade-off between efficiency and external component size.

Whether you are designing power supplies for data communication equipment, automotive electronics, industrial control systems, or portable devices, the LTM8032IY by Analog Devices Inc. provides a reliable, efficient, and easy-to-use solution that meets a wide range of power conversion needs.

  • Integrated step-down buck converter
  • Up to 2A output current
  • Input voltage range: 3.6V to 36V
  • Adjustable output voltage: 0.8V to 10V
  • Overvoltage, overtemperature, and current limiting protection
  • Operating temperature range: -40°C to +125°C
  • Compact LGA package for space-saving design
  • Adjustable switching frequency for design flexibility

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess