EN
  • EN
  • DE

LTM4656EY#PBF

Part No LTM4656EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 28VIN, 36VOUT SYNCHRONOUS BOOST / Non-Isolated PoL Module DC DC Converter 1 Output 6 ~ 36V 4A 4.5V - 28V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output 1 6 ~ 36V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features Adjustable Output, Load Sharing
Temperature Range - Operating -40°C ~ 125°C
Efficiency 98%
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.29" H (16.0mm x 16.0mm x 7.4mm)
Supplier Device Package 144-BGA (16x16)
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -2735-LTM4656EY#PBF,505-LTM4656EY#PBF
Standard Package 90
Win Source Part Number 1335204-LTM4656EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4656EY#PBF CAD Model

Description

The LTM4656EY#PBF is a high-performance dual 25A or single 50A step-down µModule (micromodule) regulator from Analog Devices Inc. that is designed to meet the demanding power requirements of high-performance datacom, telecom, and networking equipment. This innovative product combines top-notch power management technology with the convenience of a compact, easy-to-use package.

Key Features

  • High Efficiency: The LTM4656EY#PBF features advanced switching technology that provides excellent power efficiency, reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: This micromodule regulator operates over a wide input voltage range of 4.5V to 15V, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 1.8V, which allows for precise voltage regulation tailored to specific circuit requirements.
  • High-Density Power Solution: With dual 25A or single 50A output capabilities, the LTM4656EY#PBF provides a high-density power solution, ideal for space-constrained applications.
  • Integrated Heat Sink: The device comes with an integrated heat sink that significantly enhances thermal performance and allows for operation in high-temperature environments.

Applications

  • Datacom/Telecom Infrastructure
  • Networking Servers and Storage Systems
  • Industrial and Medical Equipment
  • General Purpose Power Regulation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM4656EY#PBF is no exception. It is designed to meet the stringent requirements of modern electronic systems and is manufactured with the highest standards to ensure performance and durability.

Package and Availability

The LTM4656EY#PBF comes in a robust, thermally enhanced 15mm x 15mm x 5.01mm BGA package that is RoHS compliant. This product is available for order and can be sourced through Analog Devices' distribution network.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.6135 $62.6135
2+ $51.3752 $102.7504
4+ $49.7697 $199.0788
5+ $48.1643 $240.8215
6+ $46.5588 $279.3528
8+ $41.7424 $333.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess