EN
  • EN
  • DE

LTM4634IY

Part No LTM4634IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRT 2X0.8-5.5V 0.8-13.5V / Non-Isolated PoL Module DC DC Converter 3 Output 0.8 ~ 5.5V 0.8 ~ 5.5V 0.8 ~ 13.5V 5A, 5A, 4A 4.75V - 28V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 3
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 28V
Voltage - Output 1 0.8 ~ 5.5V
Voltage - Output 2 0.8 ~ 5.5V
Voltage - Output 3 0.8 ~ 13.5V
Current - Output (Max) 5A, 5A, 4A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Supplier Device Package 144-BGA (15x15)
Base Product Number LTM4634
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4634IY
Standard Package 119
Win Source Part Number 1335203-LTM4634IY
Ultra Librarian 3D Model Ultra Librarian LTM4634IY CAD Model

Description

Product Overview: LTM4634IY from Analog Devices Inc.

The LTM4634IY is a high-performance, quad DC/DC step-down μModule (micromodule) regulator designed and manufactured by Analog Devices Inc. This compact and versatile power solution integrates four complete switch mode power supplies in a single package, making it an ideal choice for applications requiring multiple low voltage outputs with high efficiency and tight regulation.

Key Features

  • Compact Design: The LTM4634IY comes in a compact 16mm x 16mm x 5.01mm BGA (ball grid array) package, which includes the inductors, power switches, DC/DC controller, and supporting components. This integration saves valuable board space and reduces the complexity of the design.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 4.5V to 16V, making it suitable for a variety of applications, from industrial to automotive systems.
  • Adjustable Output Voltages: The module provides four adjustable outputs with a range from 0.6V to 5.5V, which can deliver up to 4A of continuous output current per channel, meeting the needs of modern digital circuits.
  • High Efficiency: The LTM4634IY is designed for high efficiency at multiple output voltages and load conditions, ensuring minimal power loss and heat generation.
  • Advanced Features: It includes features such as overvoltage and overcurrent protection, power good indicators, and tracking capability to sequence the startup of each output voltage.
  • Thermal Performance: The package design and internal construction offer excellent thermal performance, which is critical for maintaining reliability and performance in thermally challenging environments.

Applications

The LTM4634IY is suitable for a wide range of applications, including:

  • Telecommunication and networking equipment
  • Industrial and automotive electronics
  • Data storage and computing systems
  • Medical devices and instrumentation

Overall, the LTM4634IY from Analog Devices Inc. is a powerful, space-saving solution for complex power supply requirements, offering precision, reliability, and ease of use for designers and engineers.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess