EN
  • EN
  • DE

LTM4622AIY

Part No LTM4622AIY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.5-12V 1.5-12V / Non-Isolated PoL Module DC DC Converter 2 Output 1.5 ~ 12V 1.5 ~ 12V 2A, 2A 3.6V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 20V
Voltage - Output 1 1.5 ~ 12V
Voltage - Output 2 1.5 ~ 12V
Current - Output (Max) 2A, 2A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 25-PowerBBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.10" H (6.3mm x 6.3mm x 2.4mm)
Supplier Device Package 25-BGA (6.25x6.25)
Base Product Number LTM4622
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTM4622AIYCT,505-LTM4622AIYDKR,LTM4622AIY-ND,505-LTM4622AIY,-2735-LTM4622AIY
Standard Package 260
Win Source Part Number 1335181-LTM4622AIY
Ultra Librarian 3D Model Ultra Librarian LTM4622AIY CAD Model

Description

Analog Devices Inc. LTM4622AIY Product Overview

The LTM4622AIY is a high-performance, dual 2.5A or single 5A step-down µModule (micromodule) regulator from Analog Devices Inc., designed to meet the demands of space-constrained and power-dense applications. This compact, complete system in a package integrates the inductor, power switches, DC/DC controller, and compensation components in a tiny 6.25mm x 6.25mm x 5.01mm BGA (ball grid array) package. The LTM4622AIY is engineered to deliver precise voltage regulation and high efficiency while minimizing the amount of board space used.

With a wide input voltage range of 3.6V to 20V, the LTM4622AIY is suitable for a variety of applications, including industrial, automotive, and communication systems that require a compact, efficient power supply solution. The dual-channel configuration can be used to supply two separate outputs of up to 2.5A each or can be combined to provide a single output with a current capability of up to 5A, offering flexibility in design.

The LTM4622AIY boasts advanced features such as precision enable, power good indicators, and tracking, which allow for a controlled startup sequence and easy power management. Additionally, it supports frequency synchronization, spread spectrum operation, and has selectable Burst Mode operation for improved efficiency at light loads. This makes the LTM4622AIY an excellent choice for battery-powered systems and applications sensitive to noise, such as RF or precision measurement systems.

For thermal management, the LTM4622AIY utilizes a high-performance package with exposed top and bottom pads for improved heat dissipation. This design ensures reliable operation even at full load over a temperature range of -40°C to +125°C, making it suitable for harsh environments.

Overall, the LTM4622AIY from Analog Devices Inc. is a highly versatile, efficient, and space-saving solution for modern electronic systems requiring a high-quality power supply. Its ease of use, combined with the integration of multiple components into a single package, significantly reduces design complexity and accelerates time-to-market for engineers.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess