EN
  • EN
  • DE

LTM2885CY#PBF

Part No LTM2885CY#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 6.5KV RS422/RS485 42BGA / RS422, RS485 Digital Isolator 6500Vrms 2 Channel 20Mbps 50kV/µs CMTI 42-BBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Manufacturer Analog Devices Inc.
Packaging Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 6500Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 20Mbps
Rise / Fall Time (Typ) 4ns, 4ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 42-BBGA
Supplier Device Package 42-BGA (22x9)
Base Product Number LTM2885
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM2885CY#PBF
Standard Package 120
Win Source Part Number 1335179-LTM2885CY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2885CY#PBF CAD Model

Description

Analog Devices Inc. LTM2885CY#PBF - Isolated USB Transceiver

The LTM2885CY#PBF from Analog Devices Inc. is a high-performance, isolated USB transceiver module that provides complete galvanic isolation for USB data communication. This robust component is designed to enhance the reliability and protection of sensitive electronic systems, by preventing ground loops and allowing for large common mode voltage variations.

Key Features

  • Integrated Isolation: The LTM2885CY#PBF features onboard isolation technology, providing up to 2500V RMS isolation for both data and power lines, ensuring safe and reliable operation even in electrically noisy environments.
  • USB 2.0 Compatible: It supports full-speed (12Mbps) and low-speed (1.5Mbps) operation, making it compatible with USB 2.0 interfaces and a wide range of USB devices.
  • Fixed Functionality: With no software or firmware required, the module is easy to use and provides a fixed-function application that simplifies integration into existing designs.
  • Robust ESD Protection: The device includes ±15kV human body model (HBM) ESD protection on the USB transceiver interface, enhancing system robustness.
  • Auto-Configuration: The LTM2885CY#PBF automatically configures the USB interface for full or low speed without any external pin selections, providing a plug-and-play experience.
  • Compact Footprint: Housed in a compact surface-mount package, it is suitable for space-constrained applications.

Applications

The LTM2885CY#PBF is ideal for a variety of industrial and commercial applications where USB interfaces require isolation to protect host devices and reduce noise. Typical applications include:

  • Industrial Control Systems
  • Medical Equipment
  • Test and Measurement Devices
  • Isolated USB Hubs and Peripherals

With its combination of high-speed data transfer, isolation, and ease of use, the LTM2885CY#PBF is a versatile solution for adding isolated USB connectivity to a variety of electronic systems.

Ordering Information

The product is available in a compact 15mm x 11.25mm x 2.8mm surface-mount LGA package, with the part number LTM2885CY#PBF. For more information or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess