EN
  • EN
  • DE

LTC7545ABN#PBF

Part No LTC7545ABN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 20DIP / 12 Bit Digital to Analog Converter 1 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 1µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V, 14.25V ~ 15.75V
Voltage - Supply, Digital 5V, 14.25V ~ 15.75V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Through Hole
Base Product Number LTC7545
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 18
Win Source Part Number 1323065-LTC7545ABN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7545ABN#PBF CAD Model

Description

Analog Devices Inc. LTC7545ABN#PBF Digital-to-Analog Converter

The LTC7545ABN#PBF is a high-performance, 12-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision DAC is designed to meet the demanding requirements of industrial, communication, and high-end consumer applications where accuracy and stability are paramount.

Constructed with advanced CMOS technology, the LTC7545ABN#PBF offers an impressive combination of features that enhance its versatility and functionality. It operates from a single 5V supply, making it suitable for a wide range of power-sensitive applications. With its 12-bit resolution, the DAC provides fine granularity, ensuring that analog outputs can be adjusted with high precision.

The device comes in a 20-pin narrow DIP package, which is widely accepted in industry-standard PCB designs and is suitable for through-hole mounting, providing robust physical connections. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

Key features of the LTC7545ABN#PBF include:

  • 12-bit resolution for precise analog output control
  • Single 5V supply operation for ease of integration into various systems
  • Low power consumption, which is ideal for portable and power-sensitive applications
  • Guaranteed monotonic over temperature, ensuring reliable performance under varying conditions
  • Settling time of typically 1μs, allowing for fast response times in dynamic systems
  • Four-quadrant multiplication, which makes it suitable for a wide range of signal processing tasks

The LTC7545ABN#PBF boasts a robust interface that is compatible with most microprocessors, including popular 8-bit and 16-bit devices. Its digital inputs are TTL/CMOS compatible, offering ease of connection and signal integrity. The DAC also features a high impedance reference input, which simplifies the task of setting the full-scale output voltage, providing designers with flexibility in system-level calibration.

In summary, the LTC7545ABN#PBF Digital-to-Analog Converter from Analog Devices Inc. is a reliable, high-precision component that delivers excellent performance for a variety of demanding applications. Its combination of resolution, speed, and low power consumption, along with its user-friendly interface, makes it an excellent choice for system designers looking to achieve accurate analog output control.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess