EN
  • EN
  • DE

LTC7001HMSE#TRPBF

Part No LTC7001HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10MSOP / High-Side Gate Driver IC Non-Inverting 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 15V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 135 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC7001
Other Names ,505-LTC7001HMSE#TRPBFCT,-2735-LTC7001HMSE#TRPBFTR,505-LTC7001HMSE#TRPBFTR,-2735-LTC7001HMSE#TRPBFTR,LTC7001HMSE#TRPBF,-2735-LTC7001HMSE#TRPBFCT,-2735-LTC7001HMSE#TRPBFDKR,505-LTC7001HMSE#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253531-LTC7001HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7001HMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC7001HMSE#TRPBF High-Side N-Channel MOSFET Driver

The LTC7001HMSE#TRPBF is a robust high-side N-channel MOSFET driver from Analog Devices Inc., designed to operate over a wide voltage range and to provide a high degree of protection and reliability. This component is a crucial element for power management and control in a diverse array of applications, from automotive to industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC7001HMSE#TRPBF operates from 3.5V to 135V, ensuring compatibility with a broad spectrum of power supplies and enabling its use in high voltage applications.
  • High Drive Capability: It can deliver up to 1A of gate drive current, which allows for quick switching of the connected MOSFET, thereby improving the performance and efficiency of the overall system.
  • Adjustable Gate Drive: Users can adjust the gate voltage to optimize the performance for specific MOSFETs, which is particularly useful for managing switching characteristics and reducing power dissipation.
  • Fast Switching Speed: The driver boasts fast switching times with a propagation delay typically under 70ns, which is critical for high-frequency applications.
  • Robust Protection Features: It includes under-voltage lockout, over-temperature protection, and a strong pull-down for fast turn-off, which enhances the safety and longevity of the end application.
  • Compact and Reliable Package: Offered in a 10-lead MSOP package with an exposed pad for improved thermal performance, the LTC7001HMSE#TRPBF is designed for space-constrained applications while maintaining a reliable operation.

Applications:

The LTC7001HMSE#TRPBF is highly versatile and can be used in a variety of applications, including:

  • Automotive battery management systems
  • Power distribution and circuit protection
  • Industrial control systems
  • DC/DC converters
  • Motor control circuits

With its combination of high-performance features and protective measures, the LTC7001HMSE#TRPBF from Analog Devices Inc. is an ideal solution for driving high-side N-channel power MOSFETs in demanding environments, offering both efficiency and reliability to designers and engineers.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7440 $54.2080
16+ $6.3541 $101.6656
25+ $6.1555 $153.8875
34+ $5.9570 $202.5380
44+ $5.7584 $253.3696
59+ $5.1627 $304.5993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess