EN
  • EN
  • DE

LTC7000EMSE#PBF

Part No LTC7000EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 135V
Logic Voltage - VIL, VIH 1.8V, 1.7V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 135 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7000
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338882-LTC7000EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7000EMSE#PBF CAD Model

Description

The LTC7000EMSE#PBF is a high-speed, high-side N-channel MOSFET gate driver manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced driver is designed to operate in a wide range of applications, including power management and conversion systems that require efficient and reliable switching.

Key Features

  • High Voltage Capability: The LTC7000EMSE#PBF can handle voltages up to 150V, making it suitable for high-voltage applications.
  • Fast Switching Performance: With its fast switching capability, this driver can reduce transition losses and improve overall efficiency.
  • Adjustable Gate Drive: Users can adjust the gate voltage to optimize the performance for various MOSFETs, ensuring flexibility across different applications.
  • Protection Features: The device includes under-voltage lockout and over-temperature protection, enhancing the reliability and longevity of the application.
  • Compact Package: The LTC7000EMSE#PBF comes in an MSOP-16 package, which is ideal for space-constrained environments.

Applications

The versatility of the LTC7000EMSE#PBF allows it to be used in a wide array of applications, including but not limited to:

  • High Voltage Power Supplies
  • Telecommunications Equipment
  • Industrial Systems
  • Automotive Electronics
  • Solar Power Inverters
  • DC/DC Converters

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.5V to 150V
Operating Temperature -40°C to 125°C
Drive Voltage (VGS) Adjustable
Package Type MSOP-16

The LTC7000EMSE#PBF from Analog Devices Inc. is a robust and flexible solution for driving N-channel MOSFETs in high-voltage, high-performance environments. Its combination of speed, reliability, and adaptability makes it a prime choice for engineers and designers looking for a gate driver that can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9128 $53.4768
14+ $7.3131 $102.3834
22+ $7.0845 $155.8590
30+ $6.8560 $205.6800
38+ $6.6275 $251.8450
51+ $5.9419 $303.0369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess