EN
  • EN
  • DE

LTC6911IMS-1#TRPBF

Part No LTC6911IMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 2 CIRCUIT 10MSOP / Programmable Gain Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 16V/µs
Gain Bandwidth Product 11 MHz
Voltage - Input Offset 2 mV
Current - Supply 3.1mA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC6911
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-LTC6911IMS-1#TRPBFDKR,-2735-LTC6911IMS-1#TRPBFDKR,LTC6911IMS-1#TRPBF-ND,505-LTC6911IMS-1#TRPBFTR,-2735-LTC6911IMS-1#TRPBFCT,505-LTC6911IMS-1#TRPBFCT
Standard Package 2,500
Win Source Part Number 1319320-LTC6911IMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6911IMS-1#TRPBF CAD Model

Description

Analog Devices LTC6911IMS-1#TRPBF Programmable Gain Amplifier

The LTC6911IMS-1#TRPBF is a high-performance programmable gain amplifier (PGA) designed by Analog Devices Inc., a leader in the field of precision analog technology. This versatile component is well-suited for a wide range of applications, including data acquisition systems, medical equipment, industrial control systems, and more, where precise signal amplification is required.

Encased in a compact 10-lead MSOP package, the LTC6911IMS-1#TRPBF offers a digitally programmable gain range from 0 to 76.8 dB, which can be adjusted in 6.4 dB increments. This fine granularity in gain adjustment allows for precise signal conditioning, making it an excellent choice for applications that demand high accuracy and flexibility.

One of the standout features of this PGA is its rail-to-rail input and output stages. This characteristic ensures that the amplifier can handle signals that range from the very bottom of the power supply rail to the very top, maximizing the dynamic range of the system. Additionally, the LTC6911IMS-1#TRPBF boasts a low supply current of 2.7mA, contributing to energy-efficient designs and longer battery life in portable applications.

The device operates with a single supply voltage ranging from 2.7V to 5.5V, making it compatible with a variety of power sources and accommodating a range of low-voltage applications. Furthermore, its serial digital interface allows for easy gain configuration, which can be done quickly and without the need for complex programming.

Reliability is another key aspect of the LTC6911IMS-1#TRPBF. Analog Devices Inc. has designed this amplifier with robustness in mind, ensuring stable operation over an industrial temperature range of -40°C to 85°C. This temperature resilience makes it an ideal choice for harsh environments where temperature fluctuations are common.

In summary, the LTC6911IMS-1#TRPBF from Analog Devices Inc. is a highly adaptable and energy-efficient programmable gain amplifier that offers precision signal amplification for a multitude of electronic applications. Its compact size, programmable gain, and wide operating temperature range make it a valuable component for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess