EN
  • EN
  • DE

LTC6820HMS#3ZZPBF

Part No LTC6820HMS#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16MSOP / Isolated Communications Interface Interface 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Series Automotive, isoSPI
Package Tube
Applications Isolated Communications Interface
Interface SPI
Voltage - Supply 2.7V ~ 5.5V
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting SMD (SMT)
Base Product Number LTC6820
Other Names 505-LTC6820HMS#3ZZPBF,LTC6820HMS#3ZZPBF,-2735-LTC6820HMS#3ZZPBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260919-LTC6820HMS#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6820HMS#3ZZPBF CAD Model

Description

Introducing the LTC6820HMS#3ZZPBF from Analog Devices Inc.

The LTC6820HMS#3ZZPBF is a high-performance, robust communication interface IC designed by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is specifically engineered to facilitate reliable and efficient high-speed data communication in demanding applications such as automotive, industrial control systems, and data acquisition units.

Key Features

  • High-Speed Interface: The LTC6820HMS#3ZZPBF supports a SPI interface speed of up to 1 Mbps, ensuring rapid data transfer between devices.
  • Extended Distance Communication: With its capability to communicate over long distances, this IC can transmit data up to 100 meters, making it ideal for complex systems where components are dispersed.
  • Robust Design: The device is designed to withstand harsh environments, featuring a wide operating temperature range from -40°C to +125°C, ensuring reliability and performance stability across various conditions.
  • Low EMI Emission: It has been designed to minimize electromagnetic interference, which is crucial in sensitive applications where signal integrity is paramount.
  • Easy Integration: The compact LGA package allows for seamless integration into a variety of circuit designs without taking up significant board space.

Applications

The LTC6820HMS#3ZZPBF is versatile and can be used in a range of applications, including:

  • Automotive networks
  • Industrial control systems
  • Remote sensor interfaces
  • High-speed data loggers

Product Specifications

Manufactured by Analog Devices Inc., the LTC6820HMS#3ZZPBF comes in a durable 10-lead MSOP package. Its robust design ensures that it can maintain functionality in extreme temperatures and resist environmental stress, making it a reliable choice for critical and high-performance applications.

Whether you're designing a sophisticated automotive network or a precision industrial control system, the LTC6820HMS#3ZZPBF offers a perfect blend of speed, durability, and performance. Its advanced features and capabilities make it a top choice for engineers looking to enhance their data communication systems.

Choose the LTC6820HMS#3ZZPBF for your next project and experience the quality and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0317 $50.3170
25+ $4.1286 $103.2150
38+ $3.9996 $151.9848
52+ $3.8706 $201.2712
67+ $3.7416 $250.6872
90+ $3.3545 $301.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess