EN
  • EN
  • DE

LTC6102HMS8-1

Part No LTC6102HMS8-1
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8MSOP / Current Sense Amplifier 1 Circuit 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 60 pA
Voltage - Input Offset 5 µV
Current - Supply 420µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 60 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-LTC6102HMS8-1
Standard Package 50
Win Source Part Number 1319672-LTC6102HMS8-1
Ultra Librarian 3D Model Ultra Librarian LTC6102HMS8-1 CAD Model

Description

Analog Devices Inc. LTC6102HMS8-1 High Side Current Sense Amplifier

The LTC6102HMS8-1 from Analog Devices Inc. is a high-performance, precision high side current sense amplifier that is designed to offer a robust solution for current monitoring applications. This device operates from a wide supply voltage range and is suitable for a variety of industrial, automotive, and communication systems where accurate current measurement is critical.

Key Features

  • Wide Input Voltage Range: The LTC6102HMS8-1 is capable of monitoring supply voltages from 4V to 60V, making it versatile for use in systems with varying power levels.
  • High Accuracy: With its precision input offset voltage and low gain error, the LTC6102HMS8-1 ensures high accuracy in current measurement, which is essential for system control and protection.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when the system is in idle mode, thereby enhancing overall energy efficiency.
  • Zero Drift: The amplifier offers a zero-drift topology, which maintains accuracy over temperature, time, and common-mode voltage changes.
  • Robust Design: The LTC6102HMS8-1 is built to withstand harsh environments and is specified over the automotive temperature range of -40°C to 125°C.

Applications

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection
  • Portable and battery-operated equipment
  • Telecommunications infrastructure

Package and Availability

The LTC6102HMS8-1 is available in an MSOP-8 package, which is designed for space-saving installations without compromising on thermal performance. It is suitable for applications that require a compact footprint while maintaining reliable operation under varying conditions.

Conclusion

Overall, the LTC6102HMS8-1 high side current sense amplifier from Analog Devices Inc. is an exceptional choice for engineers looking for a reliable, accurate, and efficient solution for current sensing applications. With its robust design and versatile features, it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4973 $56.9838
13+ $7.7927 $101.3051
20+ $7.5492 $150.9840
28+ $7.3057 $204.5596
36+ $7.0621 $254.2356
48+ $6.3316 $303.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess