EN
  • EN
  • DE

LTC6101HVAHS5#TRPBF

Part No LTC6101HVAHS5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-5 / Current Sense Amplifier 1 Circuit TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 85 µV
Current - Supply 350µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 100 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC6101
Other Names LTC6101HVAHS5#TRPBF,505-LTC6101HVAHS5#TRPBFDKR,505-LTC6101HVAHS5#TRPBFCT,505-LTC6101HVAHS5#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260579-LTC6101HVAHS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101HVAHS5#TRPBF CAD Model

Description

Analog Devices Inc. LTC6101HVAHS5#TRPBF High Voltage, High-Side Current Sense Amplifier

The LTC6101HVAHS5#TRPBF is a precision high-side current sense amplifier brought to you by Analog Devices Inc., a leader in high-performance analog technology. This current sense amplifier is specifically designed to monitor current via the voltage across a shunt resistor and translate it into a proportional voltage signal. It's an ideal choice for a wide range of applications, including power management, automotive, battery monitoring, and portable equipment.

With its high voltage capability, the LTC6101HVAHS5#TRPBF can handle a wide range of supply voltages from 4V to 60V, making it versatile for systems that experience large supply variations. This feature ensures reliable performance in environments that require voltage endurance, such as industrial and automotive applications.

The device boasts a minimal input bias current, which allows the use of larger shunt resistors, leading to lower power loss while still providing accurate current measurement. This characteristic is particularly useful in power-sensitive applications. Additionally, the LTC6101HVAHS5#TRPBF provides a high accuracy with a maximum input offset voltage of just 300µV, which ensures precise current measurement even at low current levels.

Another key feature of this product is its robustness, with the ability to withstand common mode voltages up to 100V, ensuring the amplifier's stability and reliability in the presence of high voltage transients. Moreover, the LTC6101HVAHS5#TRPBF is offered in a small SOT-23 package, which is highly beneficial for space-constrained applications.

The device is also characterized by its ease of use, requiring only a few external components to set the gain and bandwidth. This simplicity allows for quick and straightforward integration into various circuit designs. Furthermore, the LTC6101HVAHS5#TRPBF comes in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes, making it an excellent choice for large-scale production.

Overall, the LTC6101HVAHS5#TRPBF from Analog Devices Inc. is a reliable and efficient solution for high-side current sensing applications that demand high voltage operation, precision, and a compact footprint.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess