EN
  • EN
  • DE

LTC6091HUFE#TRPBF

Part No LTC6091HUFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 32QFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 32(16)-QFN (4x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 21V/µs
Gain Bandwidth Product 12 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 330 µV
Current - Supply 2.8mA (x2 Channels)
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 140 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 32(16) -QFN (4x6)
Base Product Number LTC6091
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1339620-LTC6091HUFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6091HUFE#TRPBF CAD Model

Description

Introducing the LTC6091HUFE#TRPBF from Analog Devices Inc.

The LTC6091HUFE#TRPBF is a high-performance, precision operational amplifier from Analog Devices Inc., designed to address a wide range of applications that require high voltage operation and large dynamic range. This op-amp is part of the LTC6091 family, which is renowned for its high voltage capabilities and robust design.

Key Features:

  • High Voltage Operation: The LTC6091HUFE#TRPBF can operate on a supply voltage range of up to ±70V or 140V (p-p), making it ideal for high voltage applications such as test equipment, piezo drivers, and ATE.
  • Precision Performance: With an input offset voltage of just 350µV max and a low noise figure, this op-amp delivers precise signal amplification with minimal signal distortion.
  • Robust Output Stage: The device can deliver up to 10mA of output current, ensuring a strong drive capability for a wide range of loads.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device under extreme operating conditions.

Package and Temperature Range:

The LTC6091HUFE#TRPBF is available in a 16-lead TSSOP package with an exposed pad for enhanced thermal performance. It is specified for operation from -40°C to 125°C, suitable for industrial environments.

Applications:

This op-amp is versatile and can be used in numerous high voltage applications, including:

  • High Voltage Instrumentation
  • Piezoelectric Actuators and Sensors
  • Electrophoresis and Mass Spectrometry
  • Industrial Process Controls
  • Automatic Test Equipment (ATE)

Quality and Reliability:

Analog Devices Inc. is known for their commitment to quality and reliability, and the LTC6091HUFE#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in the most demanding applications.

Overall, the LTC6091HUFE#TRPBF operational amplifier is a robust, high voltage solution that offers precision, durability, and versatility, making it an excellent choice for engineers and designers looking for a reliable op-amp to integrate into their high voltage systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6233 $70.8699
6+ $19.3832 $116.2992
8+ $18.7775 $150.2200
12+ $18.1718 $218.0616
15+ $17.5660 $263.4900
20+ $15.7489 $314.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess