EN
  • EN
  • DE

LTC4440AIMS8E-5#TRPBF

Part No LTC4440AIMS8E-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8MSOP / High-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 15V
Logic Voltage - VIL, VIH 1.2V, 1.6V
Current - Peak Output (Source, Sink) 1.1A, 1.1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 80 V
Rise / Fall Time (Typ) 10ns, 7ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC4440
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4440AIMS8E-5#TRPBFTR
Standard Package 2,500
Win Source Part Number 1323589-LTC4440AIMS8E-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4440AIMS8E-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC4440AIMS8E-5#TRPBF High Voltage, High Side N-Channel MOSFET Driver

The LTC4440AIMS8E-5#TRPBF from Analog Devices Inc. is a robust high voltage, high side N-channel MOSFET driver designed to operate under demanding conditions. This component is ideal for applications requiring efficient control of high power N-channel MOSFETs in a high-side configuration. Its ability to handle voltages up to 80V makes it suitable for a wide range of applications, including telecom power supplies, automotive systems, and industrial equipment.

Encased in an MSOP-8 package, the LTC4440AIMS8E-5#TRPBF offers a compact solution for space-constrained environments. The driver is capable of providing a powerful gate drive with a peak output current of up to 1A, ensuring rapid charging and discharging of the gate capacitance of large MOSFETs, which is essential for minimizing power loss and improving efficiency in switching applications.

One of the key features of this MOSFET driver is its strong tolerance to high dV/dt events, which safeguards the device against the potentially damaging effects of fast voltage transients. This characteristic, along with its extended operating temperature range, underscores the LTC4440AIMS8E-5#TRPBF's reliability in harsh environments.

The driver's under-voltage lockout (UVLO) feature ensures that the MOSFET remains off when the supply voltage is insufficient, preventing unintended activation and enhancing system safety. Additionally, the LTC4440AIMS8E-5#TRPBF boasts a low quiescent current, which is beneficial for power-sensitive applications by reducing overall power consumption when the driver is in idle mode.

For ease of integration, the LTC4440AIMS8E-5#TRPBF includes a logic-level input compatible with standard TTL and CMOS levels, allowing for straightforward interfacing with microcontrollers or other logic devices. The driver's fast switching capability, combined with its robustness and compact footprint, makes it an excellent choice for designers looking to optimize their high-side power control applications.

In conclusion, the LTC4440AIMS8E-5#TRPBF from Analog Devices Inc. is a versatile and durable solution for driving high power N-channel MOSFETs, offering high performance in a range of challenging applications. Its advanced features ensure reliable operation and contribute to the efficiency and safety of electronic systems.

You May Also Be Interested in

Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess